TPS51219RTER alternative parts: TPS57112QRTERQ1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switching Controllers High Perf,Sgl Sync Step-Down Controller
Automotive 2.95V to 6V, 2A, 2MHz Synchronous Buck Converter 16-WQFN -40 to 125
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-WFQFN Exposed Pad
16-WFQFN Exposed Pad
Number of Pins:
16
16
SwitchingFrequency:
400kHz
-
Operating Temperature:
-40°C~85°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
D-CAP™, D-CAP2™
Automotive, AEC-Q100, SWIFT™
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
-
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
TPS51219
TPS57112
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Output Voltage:
2V
800mV
Output Type:
Transistor Driver
Adjustable
Operating Supply Voltage:
5.5V
-
Input Voltage-Nom:
5V
5V
Analog IC - Other Type:
SWITCHING CONTROLLER
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Output Current:
20A
-
Voltage - Supply (Vcc/Vdd):
3V~28V
-
Quiescent Current:
560μA
515μA
Control Features:
Enable, Power Good
-
Input Voltage (Min):
4.5V
-
Topology:
Buck
Buck
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
Yes
Switcher Configuration:
PUSH-PULL
-
Max Frequency:
670kHz
-
Clock Sync:
No
-
Height:
800μm
800μm
Length:
3mm
3mm
Width:
3mm
3mm
Thickness:
750μm
750μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Depth:
-
3.15mm
Voltage - Input (Max):
-
6V
Min Supply Voltage:
-
2.95V
Nominal Supply Current:
-
515μA
Voltage - Output (Min/Fixed):
-
0.8V
Frequency - Switching:
-
200kHz~2MHz
Radiation Hardening:
-
No
TPS51219RTER

TPS51219RTER

(In Stock: 29915)

Texas Instruments