TPS5430DDAG4 alternative parts: LV5980MC-AH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Voltage Regulators - Switching Regulators 5.5 to 36V Input 3A Step Dwn Converter
Voltage Regulators - Switching Regulators 23V / 3A ECO BUCK CONVERT
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-PowerSOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Weight:
70.590313mg
-
Operating Temperature:
-40°C~125°C TJ
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
8
ECCN Code:
EAR99
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Frequency:
500kHz
-
Base Part Number:
TPS5430
-
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
95 %
-
Output Voltage:
5V
-
Output Type:
Adjustable
Adjustable
Max Output Current:
3A
3A
Operating Supply Voltage:
36V
23V
Voltage - Input (Min):
5.5V
4.5V
Input Voltage-Nom:
12V
-
Analog IC - Other Type:
SWITCHING REGULATOR
-
Output Configuration:
Positive
Positive
Quiescent Current:
3mA
-
Max Output Voltage:
31V
21.62V
Voltage - Output (Min/Fixed):
1.221V
1.235V
Topology:
Buck
Buck
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Control Technique:
PULSE WIDTH MODULATION
-
Synchronous Rectifier:
No
No
Min Output Voltage:
1.22V
1.235V
Height:
1.7mm
1.575mm
Length:
4.89mm
4.9mm
Width:
3.9mm
3.9mm
Thickness:
1.48mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Usage Level:
-
Industrial grade
Published:
-
2011
Frequency - Switching:
-
370kHz
Halogen Free:
-
Halogen Free
Max Output Power:
-
1.35W
TPS5430DDAG4

TPS5430DDAG4

(In Stock: 3680)

Texas Instruments