TPS5430DDAR alternative parts: LV5980MC-AH
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG BUCK ADJ 3A 8SOPWRPAD | Voltage Regulators - Switching Regulators 23V / 3A ECO BUCK CONVERT |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-PowerSOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Weight: | 70.590313mg | - |
Operating Temperature: | -40°C~125°C TJ | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Base Part Number: | TPS5430 | - |
Function: | Step-Down | Step-Down |
Number of Outputs: | 1 | 1 |
Efficiency: | 95 % | - |
Output Voltage: | 31V | - |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 3A | 3A |
Operating Supply Voltage: | 36V | 23V |
Input Voltage-Nom: | 12V | - |
Max Supply Voltage: | 36V | - |
Min Supply Voltage: | 5.5V | - |
Analog IC - Other Type: | SWITCHING REGULATOR | - |
Output Configuration: | Positive | Positive |
Quiescent Current: | 3mA | - |
Max Output Voltage: | 31V | 21.62V |
Voltage - Output (Min/Fixed): | 1.221V | 1.235V |
Topology: | Buck | Buck |
Control Mode: | VOLTAGE-MODE | CURRENT-MODE |
Frequency - Switching: | 500kHz | 370kHz |
Control Technique: | PULSE WIDTH MODULATION | - |
Synchronous Rectifier: | No | No |
Min Output Voltage: | 1.22V | 1.235V |
Max Duty Cycle: | 89 % | - |
Max Junction Temperature (Tj): | 125°C | - |
Height: | 1.7mm | 1.575mm |
Length: | 4.89mm | 4.9mm |
Width: | 3.9mm | 3.9mm |
Thickness: | 1.48mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Usage Level: | - | Industrial grade |
Published: | - | 2011 |
Voltage - Input (Min): | - | 4.5V |
Halogen Free: | - | Halogen Free |
Max Output Power: | - | 1.35W |

TPS5430DDAR
(In Stock: 300000)
Texas InstrumentsUnited States