TPS5430DDAR alternative parts: TPS5431DDA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG BUCK ADJ 3A 8SOPWRPAD | IC REG BUCK ADJUSTABLE 3A 8SOPWR |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 16 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-PowerSOIC (0.154, 3.90mm Width) | 8-PowerSOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Weight: | 70.590313mg | 70.590313mg |
Operating Temperature: | -40°C~125°C TJ | -40°C~125°C TJ |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Base Part Number: | TPS5430 | TPS5431 |
Function: | Step-Down | Step-Down |
Number of Outputs: | 1 | 1 |
Efficiency: | 95 % | 95 % |
Output Voltage: | 31V | 20V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 3A | 3A |
Operating Supply Voltage: | 36V | - |
Input Voltage-Nom: | 12V | 12V |
Max Supply Voltage: | 36V | - |
Min Supply Voltage: | 5.5V | - |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Output Configuration: | Positive | Positive |
Quiescent Current: | 3mA | 3mA |
Max Output Voltage: | 31V | 20V |
Voltage - Output (Min/Fixed): | 1.221V | 1.221V |
Topology: | Buck | Buck |
Control Mode: | VOLTAGE-MODE | VOLTAGE-MODE |
Frequency - Switching: | 500kHz | 500kHz |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | No | No |
Min Output Voltage: | 1.22V | 1.22V |
Max Duty Cycle: | 89 % | - |
Max Junction Temperature (Tj): | 125°C | - |
Height: | 1.7mm | 1.7mm |
Length: | 4.89mm | 4.89mm |
Width: | 3.9mm | 3.9mm |
Thickness: | 1.48mm | 1.48mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Voltage - Input (Max): | - | 23V |
Voltage - Input (Min): | - | 5.5V |
REACH SVHC: | - | No SVHC |

TPS5430DDAR
(In Stock: 300000)
Texas InstrumentsUnited States