TPS61161ADRVR alternative parts: TPS61161DRVR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC LED DRVR RGLTR DIM 700MA 6SON
IC LED DRVR RGLTR DIM 700MA 6SON
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-WDFN Exposed Pad
6-WDFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
6
6
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
6
6
ECCN Code:
EAR99
EAR99
Type:
DC DC Regulator
DC DC Regulator
Applications:
Backlight
Backlight
Max Power Dissipation:
1.54W
1.54W
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.6V
3.6V
Frequency:
600kHz
-
Base Part Number:
TPS61161
TPS61161
Pin Count:
6
6
Number of Outputs:
1
1
Max Supply Voltage:
18V
18V
Min Supply Voltage:
2.7V
2.7V
Power Dissipation:
1.54W
1.54W
Output Current:
85mA
700mA
Max Supply Current:
1.8mA
1.8mA
Quiescent Current:
1.5mA
1.5mA
Voltage - Output:
38V
38V
Topology:
Step-Up (Boost)
Step-Up (Boost)
Min Input Voltage:
2.7V
2.7V
Max Input Voltage:
18V
18V
Input Characteristics:
STANDARD
STANDARD
Internal Switch(s):
Yes
Yes
High Level Output Current:
100μA
100μA
Low Level Output Current:
100μA
100μA
Dimming:
PWM
PWM
Number of Segments:
10
10
Multiplexed Display Capability:
NO
NO
Height:
800μm
800μm
Length:
2mm
2mm
Width:
2mm
2mm
Thickness:
750μm
750μm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
SwitchingFrequency:
-
600kHz
REACH SVHC:
-
No SVHC
TPS61161ADRVR

TPS61161ADRVR

(In Stock: 3553)

Texas Instruments