TPS61161ADRVR alternative parts: TPS61161QDRVRQ1
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC LED DRVR RGLTR DIM 700MA 6SON | IC LED DRVR RGLTR DIM 700MA 6SON |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad |
Surface Mount: | YES | YES |
Number of Pins: | 6 | 6 |
Operating Temperature: | -40°C~85°C TA | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 6 | 6 |
ECCN Code: | EAR99 | EAR99 |
Type: | DC DC Regulator | DC DC Regulator |
Applications: | Backlight | Automotive |
Max Power Dissipation: | 1.54W | 1.925W |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.6V | 3.6V |
Frequency: | 600kHz | 600kHz |
Base Part Number: | TPS61161 | TPS61161 |
Pin Count: | 6 | 6 |
Number of Outputs: | 1 | 1 |
Max Supply Voltage: | 18V | 18V |
Min Supply Voltage: | 2.7V | 2.7V |
Power Dissipation: | 1.54W | 1.925W |
Output Current: | 85mA | 85mA |
Max Supply Current: | 1.8mA | 1.8mA |
Quiescent Current: | 1.5mA | 1.5mA |
Voltage - Output: | 38V | 38V |
Topology: | Step-Up (Boost) | Step-Up (Boost) |
Min Input Voltage: | 2.7V | 2.7V |
Max Input Voltage: | 18V | 18V |
Input Characteristics: | STANDARD | STANDARD |
Internal Switch(s): | Yes | Yes |
High Level Output Current: | 100μA | - |
Low Level Output Current: | 100μA | - |
Dimming: | PWM | PWM |
Number of Segments: | 10 | 10 |
Multiplexed Display Capability: | NO | NO |
Height: | 800μm | 800μm |
Length: | 2mm | 2mm |
Width: | 2mm | 2mm |
Thickness: | 750μm | 750μm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Series: | - | Automotive, AEC-Q100 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |

TPS61161ADRVR
(In Stock: 3553)
Texas InstrumentsUnited States