TPS63060DSCR alternative parts: FAN48610UC50X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK BOOST ADJ 2A 10WSON
Voltage Regulators - Switching Regulators 3 MHZ, 1A, FIXED OUTPUT SYNCHRONOUS TINYBOOST
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
5 Weeks
Contact Plating:
Gold
Copper, Silver, Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-WFDFN Exposed Pad
9-UFBGA, WLCSP
Number of Pins:
10
9
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
10
9
ECCN Code:
EAR99
-
Terminal Position:
DUAL
BOTTOM
Peak Reflow Temperature (Cel):
260
-
Terminal Pitch:
0.5mm
0.4mm
Base Part Number:
TPS63060
FAN48610
Function:
Step-Up/Step-Down
Step-Up
Number of Outputs:
1
1
Efficiency:
93 %
94 %
Output Voltage:
8V
6V
Output Type:
Adjustable
Fixed
Max Output Current:
1A
1A
Operating Supply Voltage:
12V
4.5V
Input Voltage-Nom:
5V
3.6V
Max Supply Voltage:
12V
-
Min Supply Voltage:
2.5V
2.5V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Nominal Supply Current:
30μA
-
Output Configuration:
Positive
Positive
Quiescent Current:
30μA
-
Max Output Voltage:
8V
-
Topology:
Buck-Boost
Boost
Control Mode:
CURRENT-MODE
CURRENT-MODE
Frequency - Switching:
2.4MHz
2.5MHz
Control Technique:
PULSE WIDTH MODULATION
-
Synchronous Rectifier:
Yes
Yes
Min Output Voltage:
2.5V
5V
Max Duty Cycle:
100 %
-
Max Junction Temperature (Tj):
125°C
-
Ambient Temperature Range High:
85°C
-
Height:
800μm
-
Length:
3mm
-
Width:
3mm
-
Thickness:
750μm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
37.3333mg
Usage Level:
-
Industrial grade
Series:
-
TinyBoost®
Published:
-
2016
Terminal Finish:
-
Tin/Silver/Copper (Sn/Ag/Cu)
Terminal Form:
-
BALL
Voltage - Input (Min):
-
2.5V
TPS63060DSCR

TPS63060DSCR

(In Stock: 25840)

Texas Instruments