TPS63060DSCR alternative parts: TPS63061DSCR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK BOOST ADJ 2A 10WSON
Conv DC-DC 2.5V to 12V Step Down/Step Up Single-Out 5V 1A 10-Pin WSON EP T/R
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-WFDFN Exposed Pad
10-WFDFN Exposed Pad
Number of Pins:
10
10
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
10
10
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
TPS63060
TPS63061
Function:
Step-Up/Step-Down
Step-Up/Step-Down
Number of Outputs:
1
1
Efficiency:
93 %
93 %
Output Voltage:
8V
5V
Output Type:
Adjustable
Fixed
Max Output Current:
1A
1A
Operating Supply Voltage:
12V
12V
Input Voltage-Nom:
5V
5V
Max Supply Voltage:
12V
-
Min Supply Voltage:
2.5V
-
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Nominal Supply Current:
30μA
-
Output Configuration:
Positive
Positive
Quiescent Current:
30μA
30μA
Max Output Voltage:
8V
-
Topology:
Buck-Boost
Buck-Boost
Control Mode:
CURRENT-MODE
CURRENT-MODE
Frequency - Switching:
2.4MHz
2.4MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
Yes
Min Output Voltage:
2.5V
-
Max Duty Cycle:
100 %
-
Max Junction Temperature (Tj):
125°C
-
Ambient Temperature Range High:
85°C
-
Height:
800μm
800μm
Length:
3mm
3mm
Width:
3mm
3mm
Thickness:
750μm
750μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Voltage - Input (Max):
-
12V
Voltage - Input (Min):
-
2.5V
Nominal Output Voltage:
-
5V
TPS63060DSCR

TPS63060DSCR

(In Stock: 25840)

Texas Instruments