TPS82130SILT alternative parts: LMZ21701SILT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DC DC CONVERTER 0.9-5V
DC DC CONVERTER 0.9-6V 6W
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
16 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SMD Module
8-SMD Module
Number of Pins:
8
8
SwitchingFrequency:
2MHz
2MHz
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
MicroSip™
SIMPLE SWITCHER® Nano
Size / Dimension:
0.12Lx0.11W x 0.06 H 3.0mmx2.8mmx1.5mm
0.14Lx0.14W x 0.07 H 3.5mmx3.5mmx1.8mm
JESD-609 Code:
e1
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
Non-Isolated PoL Module
Non-Isolated PoL Module
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
-
Applications:
ITE (Commercial)
ITE (Commercial)
Additional Feature:
ALSO OPERATES IN ADJUSTABLE MODE FROM 0.9 TO 5V
-
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
BUTT
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.65mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
TPS82130
LMZ21701
Number of Outputs:
1
1
Output Voltage:
5V
6V
Max Output Current:
3A
1A
Input Voltage-Nom:
12V
12V
Max Supply Voltage:
17V
17V
Min Supply Voltage:
3V
3V
Output Current:
3A
1A
Quiescent Current:
20μA
-
Max Output Voltage:
5V
6V
Control Mode:
VOLTAGE-MODE
CURRENT/VOLTAGE-MODE
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Min Output Voltage:
900mV
900mV
Switcher Configuration:
BUCK
BUCK
Max Duty Cycle:
100 %
100 %
Features:
OTP
OCP, OTP, SCP, UVLO
Height:
1.53mm
1.75mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Efficiency:
-
95%
Output Type:
-
Adjustable
Operating Supply Voltage:
-
17V
Nominal Supply Current:
-
17μA
Control Features:
-
Enable, Active High
Max Junction Temperature (Tj):
-
125°C
Length:
-
3.5mm
Width:
-
3.5mm
TPS82130SILT

TPS82130SILT

(In Stock: 12000)

Texas Instruments