TPS82130SILT alternative parts: R1SE8-0505-R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DC DC CONVERTER 0.9-5V
DC/DC CONVERTER 1W 5VIN 5VOUT
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
-
Factory Lead Time:
16 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SMD Module
8-SMD Module
Number of Pins:
8
8
SwitchingFrequency:
2MHz
-
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
MicroSip™
ECONOLINE R1SE (E-Series) (1W)
Size / Dimension:
0.12Lx0.11W x 0.06 H 3.0mmx2.8mmx1.5mm
0.50Lx0.42W x 0.26 H 12.8mmx10.7mmx6.7mm
JESD-609 Code:
e1
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
Non-Isolated PoL Module
Isolated Module
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
-
Applications:
ITE (Commercial)
ITE (Commercial)
Additional Feature:
ALSO OPERATES IN ADJUSTABLE MODE FROM 0.9 TO 5V
-
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
1
1
Terminal Pitch:
0.65mm
2.54mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
TPS82130
-
Number of Outputs:
1
1
Output Voltage:
5V
5V
Max Output Current:
3A
200mA
Input Voltage-Nom:
12V
5V
Max Supply Voltage:
17V
-
Min Supply Voltage:
3V
-
Output Current:
3A
200mA
Quiescent Current:
20μA
-
Max Output Voltage:
5V
5V
Control Mode:
VOLTAGE-MODE
-
Control Technique:
PULSE WIDTH MODULATION
-
Min Output Voltage:
900mV
-
Switcher Configuration:
BUCK
-
Max Duty Cycle:
100 %
-
Features:
OTP
SCP
Height:
1.53mm
6.7mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
1g
Max Power Dissipation:
-
1W
Depth:
-
12.75mm
Efficiency:
-
75%
Voltage - Isolation:
-
1kV
Trim/Adjustable Output:
-
NO
Output Power:
-
1W
Current - Output 1:
-
200mA
Nominal Input Voltage:
-
5V
Max Output Power:
-
1W
Isolation:
-
Isolated
Nominal Output Voltage:
-
5V
Max Input Voltage (DC):
-
5.5V
Min Input Voltage (DC):
-
4.5V
TPS82130SILT

TPS82130SILT

(In Stock: 12000)

Texas Instruments