TPS92630QPWPRQ1 alternative parts: LV5217GP-TE-L-E
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC LED DRIVER LIN DIM 16HTSSOP | LED Lighting Drivers 3-CH LED DRIVER |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | - |
Factory Lead Time: | 6 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-PowerTSSOP (0.173, 4.40mm Width) | 16-WFQFN |
Number of Pins: | 16 | 16 |
Operating Temperature: | -40°C~125°C TA | -30°C~75°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100 | - |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | - |
Type: | Linear | Linear |
Applications: | Automotive | - |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 14V | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | TPS92630 | LV5217 |
Number of Outputs: | 3 | 3 |
Max Output Current: | 150mA | - |
Max Supply Voltage: | 40V | - |
Output Current: | 150mA | - |
Max Supply Current: | 850μA | 30mA |
Quiescent Current: | 600μA | - |
Max Output Voltage: | 40V | - |
Voltage - Output: | 4V~75V | - |
Min Input Voltage: | 5V | - |
Max Input Voltage: | 40V | - |
Output Current per Channel: | 450mA | - |
Internal Switch(s): | Yes | Yes |
Dimming: | Analog, PWM | - |
Min Input Voltage (DC): | 5V | - |
Number of Segments: | 7 | - |
Multiplexed Display Capability: | NO | - |
Height: | 1.2mm | - |
Length: | 5mm | - |
Width: | 4.4mm | - |
Thickness: | 1mm | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2010 |
Max Power Dissipation: | - | 550mW |
Terminal Pitch: | - | 0.5mm |
Operating Supply Voltage: | - | 4.5V |
Power Dissipation: | - | 550mW |
Voltage - Supply (Min): | - | 3V |
Radiation Hardening: | - | No |

TPS92630QPWPRQ1
(In Stock: 18323)
Texas InstrumentsUnited States