TPS92630QPWPRQ1 alternative parts: TPS60231RGTR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC LED DRIVER LIN DIM 16HTSSOP | IC LED DRIVER RGLTR DIM 16QFN |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-PowerTSSOP (0.173, 4.40mm Width) | 16-VFQFN Exposed Pad |
Number of Pins: | 16 | 16 |
Operating Temperature: | -40°C~125°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100 | - |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 2 (1 Year) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Type: | Linear | DC DC Regulator |
Applications: | Automotive | Backlight |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 14V | 3.6V |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | TPS92630 | TPS60231 |
Number of Outputs: | 3 | 3 |
Max Output Current: | 150mA | 75mA |
Max Supply Voltage: | 40V | 6.5V |
Output Current: | 150mA | 75mA |
Max Supply Current: | 850μA | - |
Quiescent Current: | 600μA | 200μA |
Max Output Voltage: | 40V | - |
Voltage - Output: | 4V~75V | 5.5V |
Min Input Voltage: | 5V | 2.7V |
Max Input Voltage: | 40V | 6.5V |
Output Current per Channel: | 450mA | - |
Internal Switch(s): | Yes | Yes |
Dimming: | Analog, PWM | PWM |
Min Input Voltage (DC): | 5V | - |
Number of Segments: | 7 | 3 |
Multiplexed Display Capability: | NO | NO |
Height: | 1.2mm | 1mm |
Length: | 5mm | 3mm |
Width: | 4.4mm | 3mm |
Thickness: | 1mm | 900μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Weight: | - | 22.906415mg |
SwitchingFrequency: | - | 1MHz |
Terminal Pitch: | - | 0.5mm |
Pin Count: | - | 16 |
Min Supply Voltage: | - | 2.7V |
Nominal Supply Current: | - | 200μA |
Topology: | - | Switched Capacitor (Charge Pump) |
Output Characteristics: | - | CONSTANT-CURRENT |
Input Characteristics: | - | STANDARD |
fmax-Min: | - | 0.05 MHz |
Touchscreen: | - | Capacitive |
Radiation Hardening: | - | No |

TPS92630QPWPRQ1
(In Stock: 18323)
Texas InstrumentsUnited States