TS5V330D alternative parts: TS5V330DE4
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS TS5V330D VIDEO SWITCH QUAD SPDT, SMD, 5V330 | VIDEO SWITCH QUAD SPDT, SMD, 5V330 |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | - |
Factory Lead Time: | 6 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | - |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | SOIC |
Number of Pins: | 16 | 16 |
Weight: | 141.690917mg | 141.690917mg |
Turn Off Delay Time: | 6 ns | 6 ns |
Operating Temperature: | -40°C~85°C TA | - |
Packaging: | Tube | - |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
Resistance: | 10Ohm | 10Ohm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Applications: | Video | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 1.27mm | 1.27mm |
Frequency: | 300MHz | 300MHz |
Base Part Number: | TS5V330 | - |
Pin Count: | 16 | 16 |
Number of Outputs: | 8 | 8 |
Operating Supply Voltage: | 5V | 5V |
Power Supplies: | 5V | 5V |
Number of Channels: | 4 | 1 |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 4V | 4V |
Operating Supply Current: | 3μA | 3μA |
Nominal Supply Current: | 3μA | 3μA |
Propagation Delay: | 5 ns | 5 ns |
Turn On Delay Time: | 6 ns | 6 ns |
Number of Inputs: | 4 | 4 |
Supply Type: | Single | Single |
Supply Current-Max (Isup): | 0.003mA | - |
-3db Bandwidth: | 300MHz Min | - |
On-State Resistance (Max): | 10Ohm | - |
Multiplexer/Demultiplexer Circuit: | 2:1 | - |
Off-state Isolation-Nom: | 60 dB | 60 dB |
Switch Circuit: | SPDT | - |
Switching: | BREAK-BEFORE-MAKE | BREAK-BEFORE-MAKE |
Voltage - Supply, Single (V+): | 4V~5.5V | - |
Normal Position: | NO | - |
Features: | Bi-Directional, RGB | - |
Height: | 1.75mm | - |
Length: | 9.9mm | 9.9mm |
Width: | 3.91mm | - |
Thickness: | 1.58mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Termination: | - | SMD/SMT |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Temperature Grade: | - | INDUSTRIAL |
Throw Configuration: | - | SPDT |
Height Seated (Max): | - | 1.75mm |

TS5V330D
(In Stock: 468)
Texas InstrumentsQty
Unit Price
Ext Price
1
$0.610520
$0.61
10
$0.575962
$5.76
100
$0.543361
$54.34
500
$0.512604
$256.30
1000
$0.483589
$483.59
Minimum: 1 Multiples: 1
Unit Price: $0.610520
Ext Price: $0.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools