TTA1943(Q) alternative parts: 2SA1943N(S1,E,S)

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT PNP 230V 15A 3-Pin(3 Tab) TO-3PL
Trans GP BJT PNP 230V 15A 3-Pin TO-3P(N)
Factory Lead Time:
16 Weeks
12 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-3PL
TO-3P-3, SC-65-3
Number of Pins:
3
-
Collector-Emitter Breakdown Voltage:
230V
230V
Collector-Emitter Saturation Voltage:
-3V
-1.1V
Number of Elements:
1
-
hFEMin:
80
35
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Tube
Tube
Published:
2009
2005
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
Max Power Dissipation:
150W
150W
Frequency:
30MHz
-
Element Configuration:
Single
Single
Power Dissipation:
150W
-
Gain Bandwidth Product:
30MHz
30MHz
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
230V
3V
Max Collector Current:
15A
15A
DC Current Gain (hFE) (Min) @ Ic, Vce:
80 @ 1A 5V
80 @ 1A 5V
Current - Collector Cutoff (Max):
5μA ICBO
5μA ICBO
Vce Saturation (Max) @ Ib, Ic:
3V @ 800mA, 8A
3V @ 800mA, 8A
Collector Base Voltage (VCBO):
230V
-230V
Emitter Base Voltage (VEBO):
-5V
-5V
Height:
26mm
-
Length:
20.5mm
-
Width:
5.2mm
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Supplier Device Package:
-
TO-3P(N)
Weight:
-
6.961991g
Current-Collector (Ic) (Max):
-
15A
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-55°C
Polarity:
-
PNP
Power - Max:
-
150W
Voltage - Collector Emitter Breakdown (Max):
-
230V
Frequency - Transition:
-
30MHz
Continuous Collector Current:
-
-15A
TTA1943(Q)

TTA1943(Q)

(In Stock: 18400)

Toshiba Semiconductor and Storage

Qty

Unit Price

Ext Price

  • 1

    $1.375814

    $1.38

  • 10

    $1.297938

    $12.98

  • 100

    $1.224469

    $122.45

  • 500

    $1.155160

    $577.58

  • 1000

    $1.089773

    $1,089.77

Minimum: 1 Multiples: 1

Unit Price: $1.375814

Ext Price: $1.38

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity