TTA1943(Q) alternative parts: MJL0302AG
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT PNP 230V 15A 3-Pin(3 Tab) TO-3PL | TRANS PNP 260V 15A TO-264 |
Factory Lead Time: | 16 Weeks | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-3PL | TO-264-3, TO-264AA |
Number of Pins: | 3 | 3 |
Collector-Emitter Breakdown Voltage: | 230V | 260V |
Collector-Emitter Saturation Voltage: | -3V | - |
Number of Elements: | 1 | 1 |
hFEMin: | 80 | 75 |
Operating Temperature: | 150°C TJ | -65°C~150°C TJ |
Packaging: | Tube | Tube |
Published: | 2009 | 2004 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Power Dissipation: | 150W | 180W |
Frequency: | 30MHz | 30MHz |
Element Configuration: | Single | Single |
Power Dissipation: | 150W | 180W |
Gain Bandwidth Product: | 30MHz | 30MHz |
Transistor Type: | PNP | PNP |
Collector Emitter Voltage (VCEO): | 230V | 260V |
Max Collector Current: | 15A | 15A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 80 @ 1A 5V | 75 @ 3A 5V |
Current - Collector Cutoff (Max): | 5μA ICBO | 10μA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 3V @ 800mA, 8A | 1V @ 500mA, 5A |
Collector Base Voltage (VCBO): | 230V | 260V |
Emitter Base Voltage (VEBO): | -5V | 5V |
Height: | 26mm | - |
Length: | 20.5mm | - |
Width: | 5.2mm | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lifecycle Status: | - | LAST SHIPMENTS (Last Updated: 1 week ago) |
Transistor Element Material: | - | SILICON |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 3 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin (Sn) |
Voltage - Rated DC: | - | -260V |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Current Rating: | - | -15A |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Pin Count: | - | 3 |
Qualification Status: | - | Not Qualified |
Transistor Application: | - | AMPLIFIER |
Polarity/Channel Type: | - | PNP |
Transition Frequency: | - | 30MHz |
Lead Free: | - | Lead Free |
TTA1943(Q)
(In Stock: 18400)
Toshiba Semiconductor and StorageQty
Unit Price
Ext Price
1
$1.375814
$1.38
10
$1.297938
$12.98
100
$1.224469
$122.45
500
$1.155160
$577.58
1000
$1.089773
$1,089.77
Minimum: 1 Multiples: 1
Unit Price: $1.375814
Ext Price: $1.38
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools