TTA1943(Q) alternative parts: MJW0302AG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT PNP 230V 15A 3-Pin(3 Tab) TO-3PL
TRANS PNP 260V 15A TO-247
Factory Lead Time:
16 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-3PL
TO-247-3
Number of Pins:
3
3
Collector-Emitter Breakdown Voltage:
230V
260V
Collector-Emitter Saturation Voltage:
-3V
-
Number of Elements:
1
1
hFEMin:
80
75
Operating Temperature:
150°C TJ
-65°C~150°C TJ
Packaging:
Tube
Tube
Published:
2009
2004
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Power Dissipation:
150W
150W
Frequency:
30MHz
30MHz
Element Configuration:
Single
Single
Power Dissipation:
150W
150W
Gain Bandwidth Product:
30MHz
30MHz
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
230V
260V
Max Collector Current:
15A
15A
DC Current Gain (hFE) (Min) @ Ic, Vce:
80 @ 1A 5V
75 @ 3A 5V
Current - Collector Cutoff (Max):
5μA ICBO
10μA ICBO
Vce Saturation (Max) @ Ib, Ic:
3V @ 800mA, 8A
1V @ 500mA, 5A
Collector Base Voltage (VCBO):
230V
260V
Emitter Base Voltage (VEBO):
-5V
5V
Height:
26mm
-
Length:
20.5mm
-
Width:
5.2mm
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Lifecycle Status:
-
LAST SHIPMENTS (Last Updated: 2 weeks ago)
Transistor Element Material:
-
SILICON
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
3
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin (Sn)
Voltage - Rated DC:
-
-260V
Current Rating:
-
-15A
Pin Count:
-
3
Case Connection:
-
COLLECTOR
Transistor Application:
-
AMPLIFIER
Polarity/Channel Type:
-
PNP
Transition Frequency:
-
30MHz
Lead Free:
-
Lead Free
TTA1943(Q)

TTA1943(Q)

(In Stock: 18400)

Toshiba Semiconductor and Storage

Qty

Unit Price

Ext Price

  • 1

    $1.375814

    $1.38

  • 10

    $1.297938

    $12.98

  • 100

    $1.224469

    $122.45

  • 500

    $1.155160

    $577.58

  • 1000

    $1.089773

    $1,089.77

Minimum: 1 Multiples: 1

Unit Price: $1.375814

Ext Price: $1.38

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity