TXS0108ERGYR alternative parts: SN74LVC8T245RHLR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRNSLTR BIDIRECTIONAL 20VQFN
IC, 74LVC, TRANSLATOR, QFN24
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Number of Pins:
20
24
Weight:
43.006227mg
50.093607mg
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
20
24
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
2.5V
1.8V
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
TXS0108
74LVC8T245
Pin Count:
20
24
Output Type:
Open Drain, Push-Pull
Tri-State, Non-Inverted
Number of Channels:
8
8
Number of Circuits:
1
1
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
1.2V
1.65V
Number of Bits:
8
8
Propagation Delay:
4.8 ns
4.3 ns
Quiescent Current:
3μA
15μA
Turn On Delay Time:
312 ns
4.2 ns
Logic Function:
Translator
Transceiver, Translator
Data Rate:
60Mbps
500 Mbps
Output Characteristics:
3-STATE
3-STATE
Interface IC Type:
INTERFACE CIRCUIT
-
High Level Output Current:
-50mA
-32mA
Channel Type:
Bidirectional
Bidirectional
Low Level Output Current:
50mA
32mA
Translator Type:
Voltage Level
Voltage Level
Voltage - VCCA:
1.2V~3.6V
1.65V~5.5V
Voltage - VCCB:
1.65V~5.5V
1.65V~5.5V
Features:
Auto-Direction Sensing
-
Height:
1mm
1mm
Length:
4.5mm
5.5mm
Width:
3.5mm
3.5mm
Thickness:
900μm
900μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Series:
-
74LVC
Additional Feature:
-
TWO SEPEARATE CONFIGURABLE POWER-SUPPLY RAILS FOR PORT A AND B
Packing Method:
-
TR
Frequency:
-
100MHz
Polarity:
-
Non-Inverting
Power Supplies:
-
3.3V
Number of Ports:
-
2
Nominal Supply Current:
-
25μA
Output Current:
-
32mA
Family:
-
LVC/LCX/Z
Logic IC Type:
-
BUS TRANSCEIVER
Max I(ol):
-
0.032 A
Prop. Delay@Nom-Sup:
-
6.3 ns
Control Type:
-
COMMON CONTROL
Power Supply Current-Max (ICC):
-
0.025mA
Ambient Temperature Range High:
-
85°C
TXS0108ERGYR

TXS0108ERGYR

(In Stock: 2860)

Texas Instruments