TXS0108ERGYR alternative parts: TXS0104ERGYR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TRNSLTR BIDIRECTIONAL 20VQFN | IC TRNSLTR BIDIRECTIONAL 14VQFN |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-VFQFN Exposed Pad | 14-VFQFN Exposed Pad |
Number of Pins: | 20 | 14 |
Weight: | 43.006227mg | 32.205058mg |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 20 | 14 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | 1.8V |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | TXS0108 | TXS0104 |
Pin Count: | 20 | 14 |
Output Type: | Open Drain, Push-Pull | Open Drain, Push-Pull |
Number of Channels: | 8 | 4 |
Number of Circuits: | 1 | 1 |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 1.2V | 1.65V |
Number of Bits: | 8 | 4 |
Propagation Delay: | 4.8 ns | 260 ns |
Quiescent Current: | 3μA | 14.4μA |
Turn On Delay Time: | 312 ns | 260 ns |
Logic Function: | Translator | Translator |
Data Rate: | 60Mbps | 24Mbps |
Output Characteristics: | 3-STATE | - |
Interface IC Type: | INTERFACE CIRCUIT | INTERFACE CIRCUIT |
High Level Output Current: | -50mA | -20μA |
Channel Type: | Bidirectional | Bidirectional |
Low Level Output Current: | 50mA | 1mA |
Translator Type: | Voltage Level | Voltage Level |
Voltage - VCCA: | 1.2V~3.6V | 1.65V~3.6V |
Voltage - VCCB: | 1.65V~5.5V | 2.3V~5.5V |
Features: | Auto-Direction Sensing | Auto-Direction Sensing |
Height: | 1mm | 1mm |
Length: | 4.5mm | 3.5mm |
Width: | 3.5mm | 3.5mm |
Thickness: | 900μm | 900μm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Termination: | - | SMD/SMT |
Supply Voltage1-Nom: | - | 3.3V |
Max Junction Temperature (Tj): | - | 150°C |
Ambient Temperature Range High: | - | 85°C |

TXS0108ERGYR
(In Stock: 2860)
Texas InstrumentsUnited States