UC3842N alternative parts: TL3845P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS UC3842NPWM CONTROLLER, 500KHZ, 10V-30V, PDIP-8
Current Mode PWM Controller 0V to 30V 200mA 500kHz 8-Pin PDIP Tube
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Surface Mount:
NO
NO
Number of Pins:
8
8
Weight:
528.605208mg
440.409842mg
Operating Temperature:
0°C~70°C TA
0°C~70°C TA
Packaging:
Tube
Tube
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Pitch:
2.54mm
2.54mm
Frequency:
450kHz
500kHz
Base Part Number:
UC3842
TL3845
Function:
Step-Up, Step-Down, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Number of Outputs:
1
1
Output Voltage:
13.5V
30V
Output Type:
Transistor Driver
Transistor Driver
Input Voltage-Nom:
15V
15V
Analog IC - Other Type:
SWITCHING CONTROLLER
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Output Current:
1A
200mA
Voltage - Supply (Vcc/Vdd):
12V~28V
7.6V~30V
Control Features:
Frequency Control
Frequency Control
Topology:
Boost, Buck, Buck-Boost, Flyback, Forward
Boost, Flyback, Forward Converter
Control Mode:
CURRENT-MODE
CURRENT-MODE
Frequency - Switching:
Up to 500kHz
100kHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Rise Time:
50ns
50ns
Supply Current-Max (Isup):
25mA
30mA
Synchronous Rectifier:
No
No
Fall Time (Typ):
50 ns
50 ns
Nominal Input Voltage:
30V
5.5V
Max Duty Cycle:
100 %
50 %
Duty Cycle (Max):
97%
48%
Height:
5.08mm
5.08mm
Length:
9.81mm
9.81mm
Width:
6.35mm
6.35mm
Thickness:
3.9mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Series:
-
Automotive, AEC-Q100
Supply Voltage:
-
15V
Operating Supply Current:
-
11mA
Quiescent Current:
-
11mA
UC3842N

UC3842N

(In Stock: 18)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $1.384770

    $1.38

  • 10

    $1.306387

    $13.06

  • 100

    $1.232441

    $123.24

  • 500

    $1.162680

    $581.34

  • 1000

    $1.096868

    $1,096.87

Minimum: 1 Multiples: 1

Unit Price: $1.384770

Ext Price: $1.38

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity