ULN2803ADWR alternative parts: MCP23S08-E/SO
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS ULN2803ADWR.. Bipolar Transistor Array, Darlington, NPN, 50 V, 500 mA, SOIC | MICROCHIP - MCP23S08-E/SO - I/O Expander, 8bit, 10 MHz, Serial, SPI, 1.8 V, 5.5 V, SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | - |
Factory Lead Time: | 6 Weeks | 7 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 18-SOIC (0.295, 7.50mm Width) | 18-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 18 | 18 |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 50V | - |
Collector-Emitter Saturation Voltage: | 1.1V | - |
Number of Elements: | 8 | - |
Operating Temperature: | -40°C~85°C TA | -40°C~125°C |
Packaging: | Cut Tape (CT) | Tube |
Series: | Automotive, AEC-Q100 | - |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 18 | 18 |
ECCN Code: | EAR99 | EAR99 |
Additional Feature: | LOGIC LEVEL COMPATIBLE | - |
Voltage - Rated DC: | 50V | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Current Rating: | 500mA | - |
Base Part Number: | ULN2803 | MCP23S08 |
Pin Count: | 18 | 18 |
Output Voltage: | 50V | - |
Polarity: | NPN | - |
Configuration: | COMPLEX | - |
Transistor Application: | SWITCHING | - |
Transistor Type: | 8 NPN Darlington | - |
Collector Emitter Voltage (VCEO): | 50V | - |
Max Collector Current: | 500mA | - |
JEDEC-95 Code: | MS-013AB | - |
Vce Saturation (Max) @ Ib, Ic: | 1.6V @ 500μA, 350mA | - |
Height: | 2.65mm | - |
Length: | 11.5mm | - |
Width: | 7.5mm | 7.5mm |
Thickness: | 2.35mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of I/Os: | - | 8 |
Published: | - | 2005 |
Terminal Finish: | - | Matte Tin (Sn) |
Max Power Dissipation: | - | 700mW |
Voltage - Supply: | - | 1.8V~5.5V |
Supply Voltage: | - | 5V |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Qualification Status: | - | Not Qualified |
Output Type: | - | Push-Pull |
Power Supplies: | - | 5V |
Number of Channels: | - | 1 |
Interface: | - | SPI |
Operating Supply Current: | - | 1mA |
Number of Ports: | - | 1 |
Nominal Supply Current: | - | 1mA |
Output Current: | - | 25mA |
Number of Bits: | - | 8 |
Clock Frequency: | - | 10MHz |
Interrupt Output: | - | Yes |
Features: | - | POR |
Height Seated (Max): | - | 2.65mm |

ULN2803ADWR
(In Stock: 10000)
Texas InstrumentsUnited States