UMT2907AT106 alternative parts: RN1318(TE85L,F), RN1314(TE85L,F)
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | TRANS PNP 60V 0.6A SOT-323 | Trans Digital BJT NPN 50V 100mA 3-Pin USM T/R | Trans Digital BJT NPN 50V 100mA 3-Pin USM T/R |
Factory Lead Time: | 13 Weeks | 12 Weeks | 16 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | SC-70, SOT-323 | SC-70, SOT-323 | SC-70, SOT-323 |
Number of Pins: | 3 | 3 | 3 |
Transistor Element Material: | SILICON | - | - |
Collector-Emitter Breakdown Voltage: | 60V | 50V | 50V |
Collector-Emitter Saturation Voltage: | -1.6V | - | - |
Number of Elements: | 1 | - | - |
hFEMin: | 50 | 50 | 50 |
Operating Temperature: | 150°C TJ | - | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2006 | 2009 | 2009 |
JESD-609 Code: | e1 | - | - |
Pbfree Code: | yes | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - | - |
ECCN Code: | EAR99 | - | - |
Terminal Finish: | TIN SILVER COPPER | - | - |
HTS Code: | 8541.21.00.75 | - | - |
Voltage - Rated DC: | -60V | - | - |
Max Power Dissipation: | 200mW | 100mW | 100mW |
Terminal Position: | DUAL | - | - |
Terminal Form: | GULL WING | - | - |
Peak Reflow Temperature (Cel): | 260 | - | - |
Current Rating: | -600mA | - | - |
Time@Peak Reflow Temperature-Max (s): | 10 | - | - |
Base Part Number: | T2907A | RN131* | RN131* |
Pin Count: | 3 | - | - |
Element Configuration: | Single | Single | Single |
Power - Max: | 200mW | - | - |
Transistor Application: | SWITCHING | - | - |
Gain Bandwidth Product: | 200MHz | - | - |
Polarity/Channel Type: | PNP | - | - |
Transistor Type: | PNP | NPN - Pre-Biased | NPN - Pre-Biased |
Collector Emitter Voltage (VCEO): | 1.6V | 50V | 50V |
Max Collector Current: | 600mA | 100mA | 100mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 150mA 10V | 50 @ 10mA 5V | 50 @ 10mA 5V |
Current - Collector Cutoff (Max): | 100nA | 500nA | 500nA |
Vce Saturation (Max) @ Ib, Ic: | 1.6V @ 50mA, 500mA | 300mV @ 250μA, 5mA | 300mV @ 250μA, 5mA |
Transition Frequency: | 200MHz | - | - |
Max Breakdown Voltage: | 60V | 50V | 50V |
Collector Base Voltage (VCBO): | -60V | - | - |
Emitter Base Voltage (VEBO): | -5V | - | - |
Continuous Collector Current: | -600mA | 100mA | 100mA |
VCEsat-Max: | 0.6 V | - | - |
Turn Off Time-Max (toff): | 100ns | - | - |
Collector-Base Capacitance-Max: | 7pF | - | - |
REACH SVHC: | No SVHC | - | - |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | - | - |
Max Operating Temperature: | - | 150°C | 150°C |
Min Operating Temperature: | - | -55°C | -55°C |
Polarity: | - | NPN | NPN |
Power Dissipation: | - | 100mW | 100mW |
Frequency - Transition: | - | 250MHz | 250MHz |
Resistor - Base (R1): | - | 47 k Ω | 1 k Ω |
Resistor - Emitter Base (R2): | - | 10 k Ω | 10 k Ω |

UMT2907AT106
(In Stock: 17770)
ROHM SemiconductorQty
Unit Price
Ext Price
1
$0.065116
$0.07
10
$0.061430
$0.61
100
$0.057953
$5.80
500
$0.054673
$27.34
1000
$0.051578
$51.58
Minimum: 1 Multiples: 1
Unit Price: $0.065116
Ext Price: $0.07
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity