UPD78F0730MC-CAB-AX alternative parts: PIC16F876A-I/SS
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 16KB FLASH 30SSOP | IC MCU 8BIT 14KB FLASH 28SSOP |
Factory Lead Time: | 20 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 30-LSSOP (0.240, 6.10mm Width) | 28-SSOP (0.209, 5.30mm Width) |
Number of Pins: | 30 | 28 |
Number of I/Os: | 19 | 22 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tube |
Series: | 78K/UPD78F07xx | PIC® 16F |
Published: | 2006 | 1997 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 30 | 28 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.65mm | - |
Frequency: | 16MHz | 20MHz |
Pin Count: | 30 | 28 |
Operating Supply Voltage: | 5V | - |
Interface: | UART, USART, USB | I2C, SPI, SSP, UART, USART |
Memory Size: | 16kB | 14kB |
Oscillator Type: | Internal | External |
RAM Size: | 3K x 8 | 368 x 8 |
Voltage - Supply (Vcc/Vdd): | 4V~5.5V | 4V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER, RISC |
Core Processor: | 78K/0 | PIC |
Peripherals: | LVD, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 16KB 16K x 8 | 14KB 8K x 14 |
Connectivity: | 3-Wire SIO, UART/USART, USB | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | NO | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
DAC Channels: | NO | - |
Number of Timers/Counters: | 4 | 3 |
Number of UART Channels: | 1 | - |
Length: | 9.7mm | 10.34mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Data Converters: | - | A/D 5x10b |
JESD-609 Code: | - | e3 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) |
Additional Feature: | - | OPERATES AT 4 V MINIMUM SUPPLY |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Base Part Number: | - | PIC16F876A |
Power Supplies: | - | 5V |
Nominal Supply Current: | - | 1.6mA |
Number of Bits: | - | 8 |
Access Time: | - | 20 μs |
Address Bus Width: | - | 8b |
Density: | - | 112 kb |
EEPROM Size: | - | 256 x 8 |
CPU Family: | - | PIC |
Number of ADC Channels: | - | 5 |
Number of PWM Channels: | - | 2 |
Number of I2C Channels: | - | 1 |
Height: | - | 1.83mm |
Width: | - | 5.38mm |

UPD78F0730MC-CAB-AX
(In Stock: 30)
Renesas Electronics AmericaUnited States