UPD78F0730MC-CAB-AX alternative parts: UPD78F0501AMC-CAB-AX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 16KB FLASH 30SSOP
RENESAS UPD78F0501AMC-CAB-AX 8 Bit Microcontroller, Single Chip, 78K0/Kx, 20 MHz, 16 KB, 768 Byte, 30 Pins, SSOP
Factory Lead Time:
20 Weeks
20 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
30-LSSOP (0.240, 6.10mm Width)
30-LSSOP (0.240, 6.10mm Width)
Number of Pins:
30
30
Number of I/Os:
19
23
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
78K/UPD78F07xx
78K0/Kx2
Published:
2006
2006
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
30
30
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
3V
Terminal Pitch:
0.65mm
-
Frequency:
16MHz
20MHz
Pin Count:
30
30
Operating Supply Voltage:
5V
5V
Interface:
UART, USART, USB
I2C, LIN, UART, USART
Memory Size:
16kB
16kB
Oscillator Type:
Internal
Internal
RAM Size:
3K x 8
768 x 8
Voltage - Supply (Vcc/Vdd):
4V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
78K/0
78K/0
Peripherals:
LVD, POR, PWM, WDT
LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 16K x 8
16KB 16K x 8
Connectivity:
3-Wire SIO, UART/USART, USB
3-Wire SIO, I2C, LINbus, UART/USART
Bit Size:
8
8
Has ADC:
NO
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
YES
DAC Channels:
NO
-
Number of Timers/Counters:
4
5
Number of UART Channels:
1
2
Length:
9.7mm
9.7mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Data Converters:
-
A/D 4x10b
RAM(byte):
-
768
ROM(word):
-
16384
CPU Family:
-
UPD78K0
UPD78F0730MC-CAB-AX

UPD78F0730MC-CAB-AX

(In Stock: 30)

Renesas Electronics America