VO1400AEFTR alternative parts: AQY214S
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | SSR, MOSFET, 60V, 100mA | PANASONIC ELECTRIC WORKS AQY214S MOSFET Relay, 400 V, 100 mA, 35 ohm, SPST-NO |
Factory Lead Time: | 6 Weeks | 16 Weeks |
Contact Plating: | Tin | - |
Mount: | PCB, Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 4-SOP (0.173, 4.40mm) | 4-SOP (0.173, 4.40mm) |
Number of Pins: | 4 | 4 |
Number of Elements: | 1 | 1 |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 2013 | 2002 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Termination: | Gull Wing | Gull Wing |
ECCN Code: | EAR99 | - |
Resistance: | 2.3Ohm | 35Ohm |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Additional Feature: | UL RECOGNIZED | UL APPROVED |
Max Power Dissipation: | 120mW | - |
Depth: | 4.39mm | 4.4mm |
Termination Style: | Gull Wing | Gull Wing |
Number of Contacts: | 1 | - |
Output Voltage: | 60V | 400V |
Output Type: | AC, DC | AC, DC |
Max Output Current: | 100mA | 100mA |
Circuit: | SPST-NO (1 Form A) | SPST-NO (1 Form A) |
Output Current: | 100mA | 100mA |
Throw Configuration: | SPST | SPST |
Input Type: | DC | AC/DC |
Optoelectronic Device Type: | TRANSISTOR OUTPUT SSR | TRANSISTOR OUTPUT SSR |
Forward Current: | 1mA | 900μA |
Max Output Voltage: | 60V | 400V |
Max Input Voltage: | 1.4V | 1.5V |
Relay Type: | Relay | Relay |
Forward Voltage: | 1.4V | - |
Voltage - Load: | 0V~60V | 0V~400V |
On-State Resistance (Max): | 5Ohm | 35Ohm |
Max Input Current: | 50mA | 50mA |
Max Forward Surge Current (Ifsm): | 50mA | - |
Input Current: | 50mA | 50mA |
Isolation Voltage: | 1.5kV | 1.5kV |
Ambient Temperature Range High: | 85°C | - |
Control Current: | 0.0003A | 0.0009A |
On-State Resistance: | 5Ohm | - |
Height: | 2.42mm | 2mm |
Length: | 4.7mm | 4.4mm |
REACH SVHC: | Unknown | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Series: | - | PhotoMOS™ AQY |
Power Rating: | - | 350W |
Approval Agency: | - | cULus |
Insulation Resistance: | - | 1GOhm |
Turn On Delay Time: | - | 500 μs |
Rise Time: | - | 210μs |
Dropout Voltage: | - | 1.5V |
Width: | - | 4.3mm |
VO1400AEFTR
Vishay Semiconductor Opto DivisionUnited States