VO1400AEFTR alternative parts: CPC1016NTR
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | SSR, MOSFET, 60V, 100mA | SSR RELAY SPST-NO 100MA 0-100V |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Tin | - |
Mount: | PCB, Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 4-SOP (0.173, 4.40mm) | 4-SOP (0.150, 3.81mm) |
Number of Pins: | 4 | 4 |
Number of Elements: | 1 | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2013 | 2011 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Termination: | Gull Wing | Gull Wing |
ECCN Code: | EAR99 | - |
Resistance: | 2.3Ohm | 16Ohm |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Additional Feature: | UL RECOGNIZED | - |
Max Power Dissipation: | 120mW | 400mW |
Depth: | 4.39mm | - |
Termination Style: | Gull Wing | Gull Wing |
Number of Contacts: | 1 | - |
Output Voltage: | 60V | - |
Output Type: | AC, DC | AC, DC |
Max Output Current: | 100mA | 100mA |
Circuit: | SPST-NO (1 Form A) | SPST-NO (1 Form A) |
Output Current: | 100mA | 100mA |
Throw Configuration: | SPST | SPST |
Input Type: | DC | - |
Optoelectronic Device Type: | TRANSISTOR OUTPUT SSR | - |
Forward Current: | 1mA | - |
Max Output Voltage: | 60V | 100V |
Max Input Voltage: | 1.4V | 1.4V |
Relay Type: | Relay | Relay |
Forward Voltage: | 1.4V | - |
Voltage - Load: | 0V~60V | 0V~100V |
On-State Resistance (Max): | 5Ohm | 16Ohms |
Max Input Current: | 50mA | 50mA |
Max Forward Surge Current (Ifsm): | 50mA | - |
Input Current: | 50mA | 50mA |
Isolation Voltage: | 1.5kV | 1.5kV |
Ambient Temperature Range High: | 85°C | - |
Control Current: | 0.0003A | - |
On-State Resistance: | 5Ohm | - |
Height: | 2.42mm | 2.184mm |
Length: | 4.7mm | 4.089mm |
REACH SVHC: | Unknown | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | 4-SOP |
Turn Off Delay Time: | - | 1 ms |
Series: | - | CPC, OptoMOS® |
Capacitance: | - | 1pF |
Number of Channels: | - | 1 |
Turn On Delay Time: | - | 2 ms |
Load Current: | - | 100mA |
Width: | - | 3.8mm |
VO1400AEFTR
Vishay Semiconductor Opto DivisionUnited States