VO1400AEFTR alternative parts: CPC1017N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SSR, MOSFET, 60V, 100mA
SSR RELAY SPST-NO 100MA 0-60V
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Tin
-
Mount:
PCB, Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
4-SOP (0.173, 4.40mm)
4-SOP (0.150, 3.81mm)
Number of Pins:
4
4
Number of Elements:
1
-
Packaging:
Tape & Reel (TR)
Tube
Published:
2013
2014
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Termination:
Gull Wing
Gull Wing
ECCN Code:
EAR99
-
Resistance:
2.3Ohm
16Ohm
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Additional Feature:
UL RECOGNIZED
-
Max Power Dissipation:
120mW
400mW
Depth:
4.39mm
-
Termination Style:
Gull Wing
Gull Wing
Number of Contacts:
1
1
Output Voltage:
60V
60V
Output Type:
AC, DC
AC, DC
Max Output Current:
100mA
100mA
Circuit:
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Current:
100mA
100mA
Throw Configuration:
SPST
SPST
Input Type:
DC
-
Optoelectronic Device Type:
TRANSISTOR OUTPUT SSR
-
Forward Current:
1mA
-
Max Output Voltage:
60V
60V
Max Input Voltage:
1.4V
1.4V
Relay Type:
Relay
Relay
Forward Voltage:
1.4V
-
Voltage - Load:
0V~60V
0V~60V
On-State Resistance (Max):
5Ohm
16Ohms
Max Input Current:
50mA
50mA
Max Forward Surge Current (Ifsm):
50mA
-
Input Current:
50mA
400μA
Isolation Voltage:
1.5kV
1.5kV
Ambient Temperature Range High:
85°C
-
Control Current:
0.0003A
-
On-State Resistance:
5Ohm
16Ohm
Height:
2.42mm
2.159mm
Length:
4.7mm
4.089mm
REACH SVHC:
Unknown
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
4-SOP
Series:
-
CPC, OptoMOS®
Load Current:
-
100mA
Width:
-
3.8mm
VO1400AEFTR

VO1400AEFTR

Vishay Semiconductor Opto Division