W25Q32JVSSIQ alternative parts: SST25VF020B-80-4I-SAE-T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FLASH 32M SPI 133MHZ 8SOIC
IC FLASH 2MBIT 80MHZ 8SOIC
Factory Lead Time:
10 Weeks
7 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.209, 5.30mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Manufacturer Package Identifier:
W25Q32JVSSIQ
-
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
SpiFlash®
SST25
Published:
2014
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
8
8
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
2.7V NOMINAL AVAILABLE WITH 104MHZ
-
Voltage - Supply:
2.7V~3.6V
2.7V~3.6V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
-
Supply Voltage:
3.3V
-
Terminal Pitch:
1.27mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Operating Supply Voltage:
3V
3.3V
Supply Voltage-Max (Vsup):
3.6V
-
Supply Voltage-Min (Vsup):
3V
-
Interface:
SPI
SPI, Serial
Memory Size:
32Mb 4M x 8
2Mb 256K x 8
Operating Mode:
SYNCHRONOUS
-
Clock Frequency:
133MHz
80MHz
Memory Format:
FLASH
FLASH
Memory Interface:
SPI - Quad I/O
SPI
Memory Width:
8
8
Write Cycle Time - Word, Page:
3ms
10μs
Density:
256 Mb
2 Mb
Parallel/Serial:
SERIAL
-
Programming Voltage:
3V
-
Alternate Memory Width:
1
-
Page Size:
256B
-
Ambient Temperature Range High:
85°C
-
Height:
2.16mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Surface Mount:
-
YES
ECCN Code:
-
3A991.B.1.A
Base Part Number:
-
SST25VF020B
Nominal Supply Current:
-
20mA
Access Time:
-
6 ns
Data Bus Width:
-
8b
Address Bus Width:
-
1b
Standby Current-Max:
-
0.00002A
Sync/Async:
-
Synchronous
Word Size:
-
8b
Serial Bus Type:
-
SPI
Endurance:
-
100000 Write/Erase Cycles
Data Retention Time-Min:
-
100
Write Protection:
-
HARDWARE/SOFTWARE
Radiation Hardening:
-
No
W25Q32JVSSIQ

W25Q32JVSSIQ

(In Stock: 88000)

Winbond Electronics