W25Q32JVSSIQ alternative parts: SST25VF512A-33-4C-SAE
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC FLASH 32M SPI 133MHZ 8SOIC | MICROCHIP - SST25VF512A-33-4C-SAE - FLASH MEMORY, 512 KBIT, 33 MHZ, 8-SOIC |
Factory Lead Time: | 10 Weeks | 6 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Manufacturer Package Identifier: | W25Q32JVSSIQ | - |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TA | 0°C~70°C TA |
Packaging: | Tube | Tube |
Series: | SpiFlash® | SST25 |
Published: | 2014 | 2003 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 8 | 8 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) - annealed |
Additional Feature: | 2.7V NOMINAL AVAILABLE WITH 104MHZ | - |
Voltage - Supply: | 2.7V~3.6V | 2.7V~3.6V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 3V |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 40 |
Operating Supply Voltage: | 3V | 3.3V |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Supply Voltage-Min (Vsup): | 3V | 2.7V |
Interface: | SPI | SPI, Serial |
Memory Size: | 32Mb 4M x 8 | 512Kb 64K x 8 |
Operating Mode: | SYNCHRONOUS | - |
Clock Frequency: | 133MHz | 33MHz |
Memory Format: | FLASH | FLASH |
Memory Interface: | SPI - Quad I/O | SPI |
Memory Width: | 8 | - |
Write Cycle Time - Word, Page: | 3ms | 20μs |
Density: | 256 Mb | 512 kb |
Parallel/Serial: | SERIAL | - |
Programming Voltage: | 3V | 2.7V |
Alternate Memory Width: | 1 | - |
Page Size: | 256B | - |
Ambient Temperature Range High: | 85°C | - |
Height: | 2.16mm | 1.5mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Weight: | - | 540.001716mg |
ECCN Code: | - | 3A991.B.1.A |
Base Part Number: | - | SST25VF512A |
Pin Count: | - | 8 |
Nominal Supply Current: | - | 10mA |
Max Supply Current: | - | 10mA |
Access Time: | - | 12 ns |
Data Bus Width: | - | 8b |
Organization: | - | 512KX1 |
Address Bus Width: | - | 16b |
Standby Current-Max: | - | 0.000015A |
Sync/Async: | - | Synchronous |
Word Size: | - | 8b |
Serial Bus Type: | - | SPI |
Endurance: | - | 100000 Write/Erase Cycles |
Write Protection: | - | HARDWARE/SOFTWARE |
Length: | - | 5mm |
Width: | - | 4mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

W25Q32JVSSIQ
(In Stock: 88000)
Winbond ElectronicsUnited States