W5500 alternative parts: STM32F030C8T6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Ethernet ICs 3in1 Enet Controller TCP/IP MAC PHY
MCU 32-bit STM32F ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray
Factory Lead Time:
8 Weeks
10 Weeks
Package / Case:
48-LQFP
48-LQFP
Surface Mount:
YES
YES
Number of Pins:
48
48
Operating Temperature:
-40°C~85°C
-40°C~85°C TA
Packaging:
Strip
Tray
Published:
2013
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
48
Voltage - Supply:
2.97V~3.63V
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Function:
Controller
-
Number of Channels:
8
-
Interface:
SPI
I2C, SPI, UART, USART
Operating Supply Current:
132mA
-
Max Supply Current:
132mA
-
uPs/uCs/Peripheral ICs Type:
MICROPROCESSOR CIRCUIT
MICROCONTROLLER, RISC
Protocol:
Ethernet
-
Number of Transceivers:
1
-
Standards:
10/100 Base-T/TX PHY
-
Length:
7mm
7.2mm
Width:
7mm
7.2mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 7 months ago)
Contact Plating:
-
Tin
Mounting Type:
-
Surface Mount
Data Converters:
-
A/D 12x12b
Number of I/Os:
-
39
Watchdog Timers:
-
Yes
Series:
-
STM32F0
JESD-609 Code:
-
e3
Max Power Dissipation:
-
364mW
Frequency:
-
48MHz
Base Part Number:
-
STM32F03
Memory Size:
-
64kB
Oscillator Type:
-
Internal
RAM Size:
-
8K x 8
Voltage - Supply (Vcc/Vdd):
-
2.4V~3.6V
Core Processor:
-
ARM® Cortex®-M0
Peripherals:
-
DMA, POR, PWM, WDT
Program Memory Type:
-
FLASH
Core Size:
-
32-Bit
Program Memory Size:
-
64KB 64K x 8
Connectivity:
-
I2C, SPI, UART/USART
Bit Size:
-
32
Has ADC:
-
YES
DMA Channels:
-
YES
Data Bus Width:
-
32b
Number of Timers/Counters:
-
7
Core Architecture:
-
ARM
CPU Family:
-
CORTEX-M0
Number of ADC Channels:
-
12
Number of PWM Channels:
-
6
Number of I2C Channels:
-
2
Height:
-
1.45mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
W5500

W5500

(In Stock: 25824)

WIZnet