W5500 alternative parts: TMS320F280200PTT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Ethernet ICs 3in1 Enet Controller TCP/IP MAC PHY
32-bit Microcontrollers - MCU Piccolo Micro controller
Factory Lead Time:
8 Weeks
6 Weeks
Package / Case:
48-LQFP
48-LQFP
Surface Mount:
YES
-
Number of Pins:
48
48
Operating Temperature:
-40°C~85°C
-40°C~105°C TA
Packaging:
Strip
Tray
Published:
2013
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
2 (1 Year)
Number of Terminations:
48
48
Voltage - Supply:
2.97V~3.63V
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Supply Voltage:
3.3V
1.8V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Function:
Controller
-
Number of Channels:
8
-
Interface:
SPI
I2C, SCI, SPI, UART, USART
Operating Supply Current:
132mA
-
Max Supply Current:
132mA
-
uPs/uCs/Peripheral ICs Type:
MICROPROCESSOR CIRCUIT
MICROCONTROLLER
Protocol:
Ethernet
-
Number of Transceivers:
1
-
Standards:
10/100 Base-T/TX PHY
-
Length:
7mm
7mm
Width:
7mm
7mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
Contact Plating:
-
Gold
Mount:
-
Surface Mount
Mounting Type:
-
Surface Mount
Data Converters:
-
A/D 13x12b
Number of I/Os:
-
22
Watchdog Timers:
-
Yes
Series:
-
C2000™ C28x Piccolo™
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
Frequency:
-
40MHz
Base Part Number:
-
320F280200
Pin Count:
-
48
Operating Supply Voltage:
-
3.3V
Memory Size:
-
16kB
Oscillator Type:
-
Internal
RAM Size:
-
2K x 16
Voltage - Supply (Vcc/Vdd):
-
1.71V~1.995V
Core Processor:
-
C28x
Peripherals:
-
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
-
FLASH
Core Size:
-
32-Bit
Program Memory Size:
-
16KB 8K x 16
Connectivity:
-
I2C, SCI, SPI, UART/USART
Supply Current-Max:
-
70mA
Bit Size:
-
32
Has ADC:
-
YES
DMA Channels:
-
NO
Data Bus Width:
-
32b
Number of Timers/Counters:
-
3
Boundary Scan:
-
YES
Low Power Mode:
-
YES
Format:
-
FIXED-POINT
Integrated Cache:
-
NO
RAM (words):
-
6
Number of ADC Channels:
-
13
Number of Serial I/Os:
-
1
Number of External Interrupts:
-
3
Number of PWM Channels:
-
8
Number of I2C Channels:
-
1
Height:
-
1.6mm
Thickness:
-
1.4mm
Radiation Hardening:
-
No
W5500

W5500

(In Stock: 25824)

WIZnet