XC2C512-10FT256I alternative parts: XCR3512XL-10FTG256C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CPLD CoolRunner -II Family 12K Gates 512 Macro Cells 128MHz 0.18um (CMOS) Technology 1.8V 256-Pin FTBGA
Factory Lead Time:
10 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
-
Package / Case:
256-LBGA
-
Number of Pins:
256
256
Number of I/Os:
212
212
Operating Temperature:
-40°C~85°C TA
-
Packaging:
Tray
-
Series:
CoolRunner II
-
Published:
1997
-
JESD-609 Code:
e0
e1
Pbfree Code:
no
yes
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
256
256
ECCN Code:
3A991.D
3A991.D
Terminal Finish:
Tin/Lead (Sn63Pb37)
Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5)
Additional Feature:
YES
YES
HTS Code:
8542.39.00.01
8542.39.00.01
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BALL
BALL
Peak Reflow Temperature (Cel):
240
260
Supply Voltage:
1.8V
3.3V
Terminal Pitch:
1mm
1mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
XC2C512
-
Pin Count:
256
256
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
1.8V
3.3V
Supply Voltage-Max (Vsup):
1.9V
3.6V
Programmable Type:
In System Programmable
-
Propagation Delay:
10 ns
10 ns
Number of Logic Elements/Cells:
32
-
Number of Gates:
12000
12000
Max Frequency:
128MHz
-
Speed Grade:
10
10
Output Function:
MACROCELL
MACROCELL
Number of Macro Cells:
512
512
JTAG BST:
YES
YES
Voltage Supply - Internal:
1.7V~1.9V
-
Delay Time tpd(1) Max:
9.2ns
-
Length:
17mm
17mm
Height Seated (Max):
1.55mm
1.55mm
Width:
17mm
17mm
RoHS Status:
Non-RoHS Compliant
RoHS Compliant
Frequency(Max):
-
97MHz
Memory Types:
-
EEPROM
Max Operating Temperature:
-
70°C
Min Operating Temperature:
-
0°C
Temperature Grade:
-
COMMERCIAL
Programmable Logic Type:
-
EE PLD
Number of Logic Blocks (LABs):
-
32
In-System Programmable:
-
YES
XC2C512-10FT256I

XC2C512-10FT256I

(In Stock: 187)

Xilinx Inc.