XC6206P252MR-G alternative parts: MCP1701AT-5002I/CB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LINEAR 2.5V 150MA SOT23 | LDO Voltage Regulators Low Iq 250mA LDO |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Usage Level: | Industrial grade | Industrial grade |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2011 | 2007 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Matte Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.95mm | 0.95mm |
Time@Peak Reflow Temperature-Max (s): | 10 | 40 |
Pin Count: | 3 | 3 |
JESD-30 Code: | R-PDSO-G3 | - |
Voltage - Input (Max): | 6V | 10V |
Output Voltage: | 2.5V | 5V |
Output Type: | Fixed | Fixed |
Output Configuration: | Positive | Positive |
Output Voltage 1: | 2.5V | 5V |
Number of Regulators: | 1 | 1 |
Protection Features: | Over Current | Short Circuit |
Current - Quiescent (Iq): | 3μA | - |
Voltage Dropout (Max): | 0.71V @ 100mA | 0.6V @ 200mA |
Dropout Voltage: | 350mV | 380mV |
Length: | 2.9mm | 3.1mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Number of Pins: | - | 3 |
Pbfree Code: | - | yes |
Packing Method: | - | TAPE AND REEL |
Max Power Dissipation: | - | 150mW |
Base Part Number: | - | MCP1701A |
Number of Outputs: | - | 1 |
Max Output Current: | - | 250mA |
Nominal Supply Current: | - | 4.5μA |
Power Dissipation: | - | 150mW |
Quiescent Current: | - | 4.5μA |
Accuracy: | - | 2 % |
Dropout Voltage1-Nom: | - | 0.38V |
Min Output Voltage: | - | 5V |
Voltage Tolerance-Max: | - | 2% |
Nominal Output Voltage: | - | 5V |
Input Bias Current: | - | 2μA |
Output Voltage Accuracy: | - | 2 % |
Height: | - | 1.3mm |
Width: | - | 1.8mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

XC6206P252MR-G
(In Stock: 60000)
Torex Semiconductor LtdQty
Unit Price
Ext Price
1
$0.479012
$0.48
10
$0.451898
$4.52
100
$0.426319
$42.63
500
$0.402188
$201.09
1000
$0.379422
$379.42
Minimum: 1 Multiples: 1
Unit Price: $0.479012
Ext Price: $0.48
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools