XC6SLX150T-3FGG676I alternative parts: XC7K160T-1FFG676C
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC FPGA 396 I/O 676FBGA | IC FPGA 400 I/O 676FCBGA |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Package / Case: | 676-BGA | 676-BBGA, FCBGA |
Mounting Type: | Surface Mount | Surface Mount |
Mount: | Surface Mount | - |
Number of Pins: | 676 | 676 |
Number of I/Os: | 396 | 400 |
Operating Temperature: | -40°C~100°C TJ | 0°C~85°C TJ |
Packaging: | Tray | Tray |
Series: | Spartan®-6 LXT | Kintex®-7 |
Published: | 2008 | 2010 |
JESD-609 Code: | e1 | e1 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 4 (72 Hours) |
Number of Terminations: | 676 | 676 |
Voltage - Supply: | 1.14V~1.26V | 0.97V~1.03V |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BALL | BALL |
Peak Reflow Temperature (Cel): | 250 | - |
Supply Voltage: | 1.2V | 1V |
Terminal Pitch: | 1mm | 1mm |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | XC6SLX150 | XC7K160 |
Pin Count: | 676 | 676 |
Number of Outputs: | 396 | 400 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 1.2V | - |
RAM Size: | 603kB | 1.4MB |
Clock Frequency: | 862MHz | 1098MHz |
Programmable Logic Type: | FIELD PROGRAMMABLE GATE ARRAY | FIELD PROGRAMMABLE GATE ARRAY |
Number of Logic Elements/Cells: | 147443 | 162240 |
Total RAM Bits: | 4939776 | 11980800 |
Number of LABs/CLBs: | 11519 | 12675 |
Speed Grade: | 3 | -1 |
Number of Registers: | 184304 | 202800 |
Combinatorial Delay of a CLB-Max: | 0.21 ns | 0.74 ns |
Height Seated (Max): | 2.44mm | 3.37mm |
Width: | 27mm | 27mm |
Length: | 27mm | 27mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Copper, Silver, Tin |
Surface Mount: | - | YES |
ECCN Code: | - | 3A991.D |
Terminal Finish: | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) |
HTS Code: | - | 8542.39.00.01 |
Power Supplies: | - | 11.83.3V |
Radiation Hardening: | - | No |

XC6SLX150T-3FGG676I
(In Stock: 594)
Xilinx Inc.United States