XC6SLX150T-3FGG676I alternative parts: XC7K160T-2FFG676C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FPGA 396 I/O 676FBGA
IC FPGA 400 I/O 676FCBGA
Factory Lead Time:
10 Weeks
10 Weeks
Package / Case:
676-BGA
676-BBGA, FCBGA
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
-
Number of Pins:
676
676
Number of I/Os:
396
400
Operating Temperature:
-40°C~100°C TJ
0°C~85°C TJ
Packaging:
Tray
Tray
Series:
Spartan®-6 LXT
Kintex®-7
Published:
2008
2010
JESD-609 Code:
e1
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
4 (72 Hours)
Number of Terminations:
676
676
Voltage - Supply:
1.14V~1.26V
0.97V~1.03V
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BALL
BALL
Peak Reflow Temperature (Cel):
250
-
Supply Voltage:
1.2V
1V
Terminal Pitch:
1mm
1mm
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
XC6SLX150
XC7K160
Pin Count:
676
676
Number of Outputs:
396
400
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
1.2V
-
RAM Size:
603kB
1.4MB
Clock Frequency:
862MHz
1818MHz
Programmable Logic Type:
FIELD PROGRAMMABLE GATE ARRAY
FIELD PROGRAMMABLE GATE ARRAY
Number of Logic Elements/Cells:
147443
162240
Total RAM Bits:
4939776
11980800
Number of LABs/CLBs:
11519
12675
Speed Grade:
3
-2
Number of Registers:
184304
202800
Combinatorial Delay of a CLB-Max:
0.21 ns
0.61 ns
Height Seated (Max):
2.44mm
3.37mm
Width:
27mm
27mm
Length:
27mm
27mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Copper, Silver, Tin
Surface Mount:
-
YES
ECCN Code:
-
3A991.D
Terminal Finish:
-
Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5)
HTS Code:
-
8542.39.00.01
Power Supplies:
-
11.83.3V
Radiation Hardening:
-
No
XC6SLX150T-3FGG676I

XC6SLX150T-3FGG676I

(In Stock: 594)

Xilinx Inc.