XC7A200T-2FBG484I alternative parts: XC7K70T-1FBG484C
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC FPGA ARTIX7 285 I/O 484FCBGA | IC FPGA 285 I/O 484FCBGA |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Contact Plating: | Copper, Silver, Tin | Copper, Silver, Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 484-BBGA, FCBGA | 484-BBGA, FCBGA |
Surface Mount: | YES | YES |
Number of Pins: | 484 | 484 |
Memory Types: | DDR3 | - |
Number of I/Os: | 285 | 285 |
Operating Temperature: | -40°C~100°C TJ | 0°C~85°C TJ |
Packaging: | Tray | Tray |
Series: | Artix-7 | Kintex®-7 |
Published: | 2009 | 2010 |
JESD-609 Code: | e1 | e1 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 4 (72 Hours) | 4 (72 Hours) |
Number of Terminations: | 484 | 484 |
ECCN Code: | 3A991.D | 3A991.D |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Voltage - Supply: | 0.95V~1.05V | 0.97V~1.03V |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BALL | BALL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED |
Supply Voltage: | 1V | 1V |
Terminal Pitch: | 1mm | 1mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Base Part Number: | XC7A200T | XC7K70T |
Pin Count: | 484 | 484 |
Number of Outputs: | 285 | 285 |
Qualification Status: | Not Qualified | Not Qualified |
Power Supplies: | 1V | 11.83.3V |
Memory Size: | 1GB | - |
RAM Size: | 1.6MB | 607.5kB |
Clock Frequency: | 1286MHz | 1098MHz |
Programmable Logic Type: | FIELD PROGRAMMABLE GATE ARRAY | FIELD PROGRAMMABLE GATE ARRAY |
Number of Logic Elements/Cells: | 215360 | 65600 |
Total RAM Bits: | 13455360 | 4976640 |
Number of LABs/CLBs: | 16825 | 5125 |
Speed Grade: | -2 | -1 |
Number of Registers: | 269200 | 82000 |
Combinatorial Delay of a CLB-Max: | 1.05 ns | 0.74 ns |
Length: | 23mm | 23mm |
Height Seated (Max): | 2.54mm | 2.54mm |
Width: | 23mm | 23mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Reach Compliance Code: | - | not_compliant |

XC7A200T-2FBG484I
(In Stock: 990)
Xilinx Inc.United States