XC7K410T-L2FBG676E alternative parts: XC7K325T-1FBG676I

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FPGA 400 I/O 676FCBGA
IC FPGA 400 I/O 676FCBGA
Factory Lead Time:
12 Weeks
11 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
676-BBGA, FCBGA
676-BBGA, FCBGA
Number of Pins:
676
676
Number of I/Os:
400
400
Operating Temperature:
0°C~100°C TJ
-40°C~100°C TJ
Packaging:
Tray
Tray
Series:
Kintex®-7
Kintex®-7
Published:
2009
2009
JESD-609 Code:
e1
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
4 (72 Hours)
4 (72 Hours)
Number of Terminations:
676
676
ECCN Code:
3A991.D
3A991.D
Terminal Finish:
Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5)
Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5)
HTS Code:
8542.39.00.01
8542.39.00.01
Voltage - Supply:
0.97V~1.03V
0.97V~1.03V
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BALL
BALL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
Supply Voltage:
0.9V
1V
Terminal Pitch:
1mm
1mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
XC7K410T
XC7K325T
Pin Count:
676
676
Number of Outputs:
400
400
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
1V
-
Power Supplies:
0.91.83.3V
11.83.3V
RAM Size:
3.5MB
2MB
Programmable Logic Type:
FIELD PROGRAMMABLE GATE ARRAY
FIELD PROGRAMMABLE GATE ARRAY
Number of Logic Elements/Cells:
406720
326080
Total RAM Bits:
29306880
16404480
Number of LABs/CLBs:
31775
25475
Number of Registers:
508400
407600
Combinatorial Delay of a CLB-Max:
0.91 ns
0.74 ns
Length:
27mm
27mm
Height Seated (Max):
2.54mm
2.54mm
Width:
27mm
27mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Copper, Silver, Tin
Surface Mount:
-
YES
Memory Types:
-
DDR3
Memory Size:
-
1GB
Clock Frequency:
-
1098MHz
Speed Grade:
-
-1
XC7K410T-L2FBG676E

XC7K410T-L2FBG676E

(In Stock: 542)

Xilinx Inc.