XC7Z020-1CLG400C alternative parts: M2GL005-VFG400
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC SOC CORTEX-A9 ARTIX-7 400BGA | IC FPGA 169 I/O 400VFBGA |
Factory Lead Time: | 10 Weeks | 11 Weeks |
Contact Plating: | Copper, Silver, Tin | - |
Package / Case: | 400-LFBGA, CSPBGA | 400-LFBGA |
Surface Mount: | YES | YES |
Number of Pins: | 400 | 400 |
Number of I/Os: | 130 | 169 |
Operating Temperature: | 0°C~85°C TJ | 0°C~85°C TJ |
Packaging: | Tray | Tray |
Series: | Zynq®-7000 | IGLOO2 |
Published: | 2009 | 2013 |
JESD-609 Code: | e1 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 400 | 400 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | - |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BALL | BALL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 1V | 1.2V |
Terminal Pitch: | 0.8mm | 0.8mm |
Frequency: | 667MHz | - |
Base Part Number: | XC7Z020 | M2GL005 |
Operating Supply Voltage: | 1V | 1.2V |
Supply Voltage-Max (Vsup): | 1.05V | - |
Interface: | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | - |
RAM Size: | 256KB | 87.9kB |
Core Processor: | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - |
Peripherals: | DMA | - |
Connectivity: | CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - |
Architecture: | MCU, FPGA | - |
Data Bus Width: | 32b | - |
Core Architecture: | ARM | - |
Boundary Scan: | YES | - |
Speed Grade: | -1 | - |
RAM (words): | 256000 | - |
Primary Attributes: | Artix™-7 FPGA, 85K Logic Cells | - |
Bus Compatibility: | CAN; ETHERNET; I2C; SPI; UART; USB | - |
Length: | 17mm | 17mm |
Height Seated (Max): | 1.6mm | 1.51mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lifecycle Status: | - | IN PRODUCTION (Last Updated: 3 weeks ago) |
Mounting Type: | - | Surface Mount |
Voltage - Supply: | - | 1.14V~2.625V |
Reach Compliance Code: | - | not_compliant |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Number of Outputs: | - | 171 |
Qualification Status: | - | Not Qualified |
Memory Size: | - | 128kB |
Data Rate: | - | 667 Mbps |
Programmable Logic Type: | - | FIELD PROGRAMMABLE GATE ARRAY |
Number of Logic Elements/Cells: | - | 6060 |
Total RAM Bits: | - | 719872 |
Max Frequency: | - | 400MHz |
Number of Logic Blocks (LABs): | - | 11 |
Width: | - | 17mm |

XC7Z020-1CLG400C
(In Stock: 495)
Xilinx Inc.United States