XC7Z020-1CLG400C alternative parts: XC7Z010-1CLG400I

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SOC CORTEX-A9 ARTIX-7 400BGA
IC SOC CORTEX-A9 ARTIX-7 400BGA
Factory Lead Time:
10 Weeks
10 Weeks
Contact Plating:
Copper, Silver, Tin
Copper, Silver, Tin
Package / Case:
400-LFBGA, CSPBGA
400-LFBGA, CSPBGA
Surface Mount:
YES
YES
Number of Pins:
400
400
Number of I/Os:
130
130
Operating Temperature:
0°C~85°C TJ
-40°C~100°C TJ
Packaging:
Tray
Tray
Series:
Zynq®-7000
Zynq®-7000
Published:
2009
2008
JESD-609 Code:
e1
e1
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
400
400
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
Tin/Silver/Copper (Sn/Ag/Cu)
HTS Code:
8542.39.00.01
8542.39.00.01
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BALL
BALL
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
1V
1V
Terminal Pitch:
0.8mm
0.8mm
Frequency:
667MHz
667MHz
Base Part Number:
XC7Z020
XC7Z010
Operating Supply Voltage:
1V
1V
Supply Voltage-Max (Vsup):
1.05V
1.05V
Interface:
CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB
CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB
RAM Size:
256KB
256KB
Core Processor:
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Peripherals:
DMA
DMA
Connectivity:
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Architecture:
MCU, FPGA
MCU, FPGA
Data Bus Width:
32b
32b
Core Architecture:
ARM
ARM
Boundary Scan:
YES
YES
Speed Grade:
-1
-1
RAM (words):
256000
256000
Primary Attributes:
Artix™-7 FPGA, 85K Logic Cells
Artix™-7 FPGA, 28K Logic Cells
Bus Compatibility:
CAN; ETHERNET; I2C; SPI; UART; USB
CAN; ETHERNET; I2C; SPI; UART; USB
Length:
17mm
17mm
Height Seated (Max):
1.6mm
1.6mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Time@Peak Reflow Temperature-Max (s):
-
30
XC7Z020-1CLG400C

XC7Z020-1CLG400C

(In Stock: 495)

Xilinx Inc.