XC7Z020-1CLG484C alternative parts: XC7Z020-3CLG484E

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SOC CORTEX-A9 ARTIX-7 484BGA
IC SOC CORTEX-A9 ARTIX-7 484BGA
Factory Lead Time:
10 Weeks
10 Weeks
Contact Plating:
Copper, Silver, Tin
Copper, Silver, Tin
Package / Case:
484-LFBGA, CSPBGA
484-LFBGA, CSPBGA
Surface Mount:
YES
YES
Number of Pins:
2
484
Number of I/Os:
130
130
Operating Temperature:
0°C~85°C TJ
0°C~100°C TJ
Packaging:
Tray
Tray
Series:
Zynq®-7000
Zynq®-7000
Published:
2009
2009
JESD-609 Code:
e1
e1
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
484
484
ECCN Code:
3A991.D
3A991.D
Terminal Finish:
Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5)
Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5)
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BALL
BALL
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
1V
1V
Terminal Pitch:
0.8mm
0.8mm
Frequency:
667MHz
866MHz
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
XC7Z020
XC7Z020
JESD-30 Code:
S-PBGA-B484
-
Interface:
CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB
CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB
Max Supply Voltage:
3.3V
-
Min Supply Voltage:
1.2V
-
RAM Size:
256KB
256KB
Core Processor:
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Peripherals:
DMA
DMA
Connectivity:
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Architecture:
MCU, FPGA
MCU, FPGA
Data Bus Width:
32b
32b
Core Architecture:
ARM
ARM
Boundary Scan:
YES
YES
Speed Grade:
-1
-3
Primary Attributes:
Artix™-7 FPGA, 85K Logic Cells
Artix™-7 FPGA, 85K Logic Cells
Length:
19mm
19mm
Height Seated (Max):
1.6mm
1.6mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
HTS Code:
-
8542.39.00.01
Operating Supply Voltage:
-
1V
Supply Voltage-Max (Vsup):
-
1.05V
RAM (words):
-
256000
Bus Compatibility:
-
CAN; ETHERNET; I2C; SPI; UART; USB
XC7Z020-1CLG484C

XC7Z020-1CLG484C

(In Stock: 990)

Xilinx Inc.