XC95144XL-10TQG144I alternative parts: LC4128V-75T144C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CPLD 144MC 10NS 144TQFP
CPLD ispMACH® 4000V Family 128 Macro Cells 168MHz 3.3V 144-Pin TQFP
Factory Lead Time:
10 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
144-LQFP
Memory Types:
FLASH
EEPROM
Number of I/Os:
117
96
Operating Temperature:
-40°C~85°C TA
0°C~90°C TJ
Packaging:
Tray
Tray
Series:
XC9500XL
ispMACH® 4000V
Published:
1996
2000
JESD-609 Code:
e3
e0
Pbfree Code:
yes
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
144
144
ECCN Code:
EAR99
EAR99
Additional Feature:
YES
YES
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
225
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
100MHz
178.57MHz
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
XC95144XL
LC4128
Pin Count:
144
144
Operating Supply Voltage:
3.3V
3.3V
Programmable Type:
In System Programmable (min 10K program/erase cycles)
In System Programmable
Max Supply Voltage:
3.6V
3.6V
Min Supply Voltage:
3V
3V
Propagation Delay:
10 ns
7.5 ns
Turn On Delay Time:
10 ns
-
Number of Logic Elements/Cells:
8
8
Number of Gates:
3200
-
Speed Grade:
10
-
Output Function:
MACROCELL
MACROCELL
Number of Macro Cells:
144
128
JTAG BST:
YES
YES
Voltage Supply - Internal:
3V~3.6V
3V~3.6V
Height:
1.4mm
-
Length:
20mm
20mm
Width:
20mm
20mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Lead Free
Number of Pins:
-
144
Reach Compliance Code:
-
not_compliant
Qualification Status:
-
Not Qualified
Operating Supply Current:
-
12mA
Nominal Supply Current:
-
12mA
Number of Programmable I/O:
-
680
Number of Dedicated Inputs:
-
4
Height Seated (Max):
-
1.6mm
XC95144XL-10TQG144I

XC95144XL-10TQG144I

(In Stock: 12058)

Xilinx Inc.