Z8F081APB020EG alternative parts: ATTINY13-20PU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 8KB FLASH 8DIP
MCU 8-bit ATtiny AVR RISC 1KB Flash 3.3V/5V 8-Pin PDIP W
Factory Lead Time:
15 Weeks
5 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Surface Mount:
NO
-
Number of Pins:
8
8
Number of I/Os:
6
6
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
Encore!® XP®
AVR® ATtiny
Published:
2008
2004
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
Matte Tin (Sn)
-
Max Power Dissipation:
220mW
-
Terminal Position:
DUAL
DUAL
Supply Voltage:
3V
5V
Frequency:
20MHz
20MHz
Base Part Number:
Z8F081A
ATTINY13
Pin Count:
8
-
Operating Supply Voltage:
3.3V
-
Interface:
IrDA, UART, USART
SPI
Memory Size:
8kB
1kB
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
64 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~3.6V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Core Processor:
eZ8
AVR
Peripherals:
Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 8K x 8
1KB 512 x 16
Connectivity:
IrDA, UART/USART
-
Bit Size:
8
8
Access Time:
20 μs
20 μs
Has ADC:
NO
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
NO
-
Number of Timers/Counters:
2
-
CPU Family:
Z8
-
Length:
9.4mm
10.16mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Mount:
-
Through Hole
Data Converters:
-
A/D 4x10b
Supply Voltage-Max (Vsup):
-
5.5V
Power Supplies:
-
3/5V
Address Bus Width:
-
8b
Density:
-
8 kb
EEPROM Size:
-
64 x 8
Number of ADC Channels:
-
4
Number of PWM Channels:
-
2
Number of SPI Channels:
-
1
Height:
-
5.08mm
Width:
-
7.112mm
REACH SVHC:
-
No SVHC
Z8F081APB020EG

Z8F081APB020EG

(In Stock: 33)

Zilog