Z8F081APB020EG alternative parts: ATTINY45-20PU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 8KB FLASH 8DIP | MCU 8-bit ATtiny AVR RISC 4KB Flash 3.3V/5V 8-Pin PDIP |
Factory Lead Time: | 15 Weeks | 8 Weeks |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Surface Mount: | NO | - |
Number of Pins: | 8 | 8 |
Number of I/Os: | 6 | 6 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~105°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | Encore!® XP® | AVR® ATtiny |
Published: | 2008 | 2011 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Terminal Finish: | Matte Tin (Sn) | - |
Max Power Dissipation: | 220mW | - |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 3V | 5V |
Frequency: | 20MHz | 20MHz |
Base Part Number: | Z8F081A | ATTINY45 |
Pin Count: | 8 | - |
Operating Supply Voltage: | 3.3V | - |
Interface: | IrDA, UART, USART | SPI |
Memory Size: | 8kB | 4kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 1K x 8 | 256 x 8 |
Voltage - Supply (Vcc/Vdd): | 2.7V~3.6V | 2.7V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER, RISC |
Core Processor: | eZ8 | AVR |
Peripherals: | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 8K x 8 | 4KB 2K x 16 |
Connectivity: | IrDA, UART/USART | USI |
Bit Size: | 8 | 8 |
Access Time: | 20 μs | 20 μs |
Has ADC: | NO | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | YES |
DAC Channels: | NO | - |
Number of Timers/Counters: | 2 | 2 |
CPU Family: | Z8 | - |
Length: | 9.4mm | 10.16mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Mount: | - | Through Hole |
Data Converters: | - | A/D 4x10b |
Termination: | - | Through Hole |
Supply Voltage-Max (Vsup): | - | 5.5V |
Power Supplies: | - | 3/5V |
Address Bus Width: | - | 8b |
EEPROM Size: | - | 256 x 8 |
Boundary Scan: | - | NO |
Low Power Mode: | - | YES |
Number of Programmable I/O: | - | 6 |
Format: | - | FIXED POINT |
Integrated Cache: | - | NO |
Number of ADC Channels: | - | 4 |
Number of External Interrupts: | - | 6 |
Number of I2C Channels: | - | 1 |
Height: | - | 4.953mm |
Width: | - | 7.112mm |
REACH SVHC: | - | No SVHC |

Z8F081APB020EG
(In Stock: 33)
ZilogUnited States