Z8F081APB020EG alternative parts: MC9S08QG4CPAE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 8KB FLASH 8DIP
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-PDIP
Factory Lead Time:
15 Weeks
10 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Surface Mount:
NO
NO
Number of Pins:
8
-
Number of I/Os:
6
4
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
Encore!® XP®
S08
Published:
2008
1999
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
Number of Terminations:
8
8
Terminal Finish:
Matte Tin (Sn)
MATTE TIN
Max Power Dissipation:
220mW
-
Terminal Position:
DUAL
DUAL
Supply Voltage:
3V
3V
Frequency:
20MHz
-
Base Part Number:
Z8F081A
MC9S08QG4
Pin Count:
8
-
Operating Supply Voltage:
3.3V
-
Interface:
IrDA, UART, USART
-
Memory Size:
8kB
-
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
eZ8
-
Peripherals:
Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT
LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 8K x 8
4KB 4K x 8
Connectivity:
IrDA, UART/USART
I2C, SCI, SPI
Bit Size:
8
8
Access Time:
20 μs
-
Has ADC:
NO
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
-
PWM Channels:
YES
YES
DAC Channels:
NO
NO
Number of Timers/Counters:
2
-
CPU Family:
Z8
-
Length:
9.4mm
9.779mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Data Converters:
-
A/D 4x10b
ECCN Code:
-
3A991.A.2
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
JESD-30 Code:
-
R-PDIP-T8
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
3.6V
Power Supplies:
-
1.8/3.6V
Supply Voltage-Min (Vsup):
-
1.8V
Speed:
-
20MHz
Clock Frequency:
-
20MHz
Width:
-
7.62mm
Z8F081APB020EG

Z8F081APB020EG

(In Stock: 33)

Zilog