ZWS150BP24/A alternative parts: SD-150C-24, CLG-150-24

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AC/DC CONVERTER 24V 150W
DC/DC CONVERTER 24V 151W
LED DRVR CC/CV AC/DC 18-24V 6.3A
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
-
-
Mount:
Panel
Chassis Mount, Desktop, Panel
Panel, Screw
Mounting Type:
Chassis Mount
Chassis Mount
Chassis Mount
Operating Temperature:
-10°C~70°C With Derating
-10°C~60°C With Derating
-30°C~70°C
Series:
ZWS-BP (150W)
SD-150 (150W)
CLG-150 (150W)
Published:
2014
-
-
Size / Dimension:
6.30Lx2.95W x 1.46 H 160.0mmx75.0mmx37.0mm
7.83Lx4.33W x 1.97 H 199.0mmx110.0mmx50.0mm
7.80Lx2.68W x 1.53 H 198.2mmx68.0mmx38.8mm
Part Status:
Active
Active
Last Time Buy
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Type:
Enclosed
Enclosed
Constant Current, Voltage
Applications:
ITE (Commercial)
ITE (Commercial)
-
Power (Watts):
150W
151W
151W
Additional Feature:
REMOTE SHUTDOWN
-
-
Number of Outputs:
1
1
1
Approval Agency:
CE
CE
CB, CCC, CE, cURus, PSE, TUV
Efficiency:
87%
80%
90%
Voltage - Isolation:
3kV
1500V
3750kV
Output Voltage:
24V
24V
-
Current - Output (Max):
6.3A
-
-
Output Power:
151.2W
151.2W
151.2W
Protections:
OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE
-
-
Features:
Adjustable Output, DC Input Capable, Load Sharing, PFC, Universal Input
-
OCP, OTP, OVP, SCP
Height:
37mm
50.8mm
38.608mm
Width:
75mm
-
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
ROHS3 Compliant
Factory Lead Time:
-
14 Weeks
-
Number of Pins:
-
7
5
Depth:
-
110mm
68mm
Voltage - Input (Max):
-
72V
295VAC
Voltage - Input (Min):
-
36V
90VAC
Output Current:
-
6.3A
6.3A
Current - Output 1:
-
6.3A
6.3A
Nominal Input Voltage:
-
48V
-
Max Output Power:
-
151.2W
151.2W
Isolation:
-
Isolated
-
Lead Free:
-
Lead Free
Lead Free
Voltage-Output 1:
-
-
24V
Termination:
-
-
Cable
Termination Style:
-
-
Wire Leads
Max Output Current:
-
-
6.3A
Voltage - Output:
-
-
18V~24V
Topology:
-
-
AC DC Converter
Max Input Current:
-
-
4A
Radiation Hardening:
-
-
No
Ratings:
-
-
IP67
ZWS150BP24/A

ZWS150BP24/A

(In Stock: 2408)

TDK-Lambda Americas Inc.

Qty

Unit Price

Ext Price

  • 1

    $144.797199

    $144.80

  • 10

    $136.601131

    $1,366.01

  • 100

    $128.868992

    $12,886.90

  • 500

    $121.574520

    $60,787.26

  • 1000

    $114.692944

    $114,692.94

Minimum: 1 Multiples: 1

Unit Price: $144.797199

Ext Price: $144.80

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity