- Attachment Method
- Height
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Shape
- Type
- Width
- Plating
Attribute column
Manufacturer
3G Shielding Specialties RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Operating Temperature | Part Status | Moisture Sensitivity Level (MSL) | Type | Plating | Attachment Method | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS-3260-KD-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.250 6.35mm | 24.000 609.60mm | 0.375 9.53mm | ROHS3 Compliant | ||
![]() WS-3435-KP-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | P-Shape | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.200 5.08mm | 24.000 609.60mm | 0.475 12.07mm | ROHS3 Compliant | ||
![]() WS-3635-KB-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Bell | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.250 6.35mm | 24.000 609.60mm | 0.600 15.24mm | ROHS3 Compliant | ||
![]() WS-4410-01-A 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam | Square | -40°C~93°C | Active | Not Applicable | Shielding Material | - | Adhesive | 0.039 1.00mm | 9.843 250.00mm | 9.843 250.00mm | ROHS3 Compliant | ||
![]() WS-4515-01-A 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam | Square | -40°C~93°C | Active | Not Applicable | Shielding Material | Gold, Nickel | Adhesive | 0.059 1.50mm | 9.843 250.00mm | 9.843 250.00mm | ROHS3 Compliant | ||
![]() WS-4510-01-A 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam | Square | -40°C~93°C | Active | Not Applicable | Shielding Material | Gold, Nickel | Adhesive | 0.039 1.00mm | 9.843 250.00mm | 9.843 250.00mm | ROHS3 Compliant | ||
![]() WS-3240-KD-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.125 3.18mm | 24.000 609.60mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() WS-3370-KC-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | C-Fold | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.750 19.05mm | 24.000 609.60mm | 0.750 19.05mm | ROHS3 Compliant | ||
![]() WS-3440-KP-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | P-Shape | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.250 6.35mm | 24.000 609.60mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() WS-3615-KB-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Bell | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.100 2.54mm | 24.000 609.60mm | 0.300 7.62mm | ROHS3 Compliant | ||
![]() WS-3230-KD-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.100 2.54mm | 24.000 609.60mm | 0.300 7.62mm | ROHS3 Compliant | ||
![]() WS-3205-KD-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.040 1.02mm | 24.000 609.60mm | 0.150 3.81mm | ROHS3 Compliant | ||
![]() WS-3445-KP-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | P-Shape | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.250 6.35mm | 24.000 609.60mm | 0.600 15.24mm | ROHS3 Compliant | ||
![]() WS-3605-KB-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Bell | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.070 1.78mm | 24.000 609.60mm | 0.180 4.57mm | ROHS3 Compliant | ||
![]() WS-3410-KP-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | P-Shape | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.630 16.00mm | 24.000 609.60mm | 0.275 6.99mm | ROHS3 Compliant | ||
![]() WS-3335-KC-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | C-Fold | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.375 9.53mm | 24.000 609.60mm | 0.375 9.53mm | ROHS3 Compliant | ||
![]() WS-3235-KD-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.125 3.18mm | 24.000 609.60mm | 0.125 3.18mm | ROHS3 Compliant | ||
![]() WS-3110-KR-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Rectangle | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.020 0.51mm | 24.000 609.60mm | 0.275 6.99mm | ROHS3 Compliant | ||
![]() WS-3510-KF-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Knife | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.106 2.69mm | 24.000 609.60mm | 0.315 8.00mm | ROHS3 Compliant | ||
![]() WS-3360-KC-2400 3G Shielding Specialties LP | In Stock | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | C-Fold | -40°C~71°C | Active | Not Applicable | Fabric Over Foam | - | Adhesive | 0.550 13.97mm | 24.000 609.60mm | 0.591 15.00mm | ROHS3 Compliant |