- Series
- Color
- Part Status
- Container Type
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Height
- Size / Dimension
- Area (L x W)
- Material
- Design
Attribute column
Manufacturer
3M Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Weight | Conductor Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Brand | Contact Finish Mating | Content | Dimensions | Factory colour | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Maximum Voltage Rating | Mfr | Package | Product Status | RoHS | Standards Met | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Capacitance | Subcategory | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Termination Style | Contact Finish - Post | ESR (Equivalent Series Resistance) | Contact Resistance | Note | Load Capacitance | Cable Length | Operating Mode | Frequency Tolerance | Size | Product Type | Design | Container Type | Area (L x W) | Termination Post Length | Pitch - Post | Signal to Noise Ratio (SNR) | Cable Pitch | Standards | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 330-2 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3311 3M | In Stock | - | - | - | - | - | - | 739.355563 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5007 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Thermoplastic Elastomers | - | 49 g | - | - | - | - | - | - | 50Pair | - | Yellow | - | - | - | - | PEI-Genesis | Bulk | Active | Compliant | CE | - | - | * | - | - | - | - | One-way donor with 50 cushion packings á 1 pair plug. | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unisize | - | - | - | - | - | - | 32 dB | - | EN 352-2 | incl. cord | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 674 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | 100 | - | Cornell Dubilier | - | - | - | - | Details | - | - | - | MCM | - | - | - | - | SMT Clad RF Capacitors | - | 8 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Mica Capacitors | - | - | - | - | - | - | - | - | - | Mica Capacitors | 2.79 mm | - | 11.68 mm | 10.16 mm | - | - | - | - | - | - | ||
![]() 19804 3M | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | Active | - | - | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | MHz Crystal | - | - | - | - | 16.384 MHz | - | ±50ppm | - | - | 70 Ohms | - | - | 12pF | - | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | - | ||
![]() 3801/60 3M | In Stock | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Tinned Copper | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | 300 V | - | - | - | - | - | -55°C ~ 105°C | Bulk | 8 | - | Active | - | Solder | DIP, 0.3 (7.62mm) Row Spacing | Gray/Red Edge | - | - | 1A | - | 0.100 (2.54mm) | - | - | Tin | - | -- | - | - | 30.48, 91.44 m | - | - | - | - | - | - | - | 0.140 (3.56mm) | 0.100 (2.54mm) | - | 1.27 mm | - | Closed Frame, Elevated | - | - | - | - | - | - | 200.0µin (5.08µm) | 200.0µin (5.08µm) | UL94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal, Stainless Steel | - | - | - | - | - | - | - | - | - | 230x160x67mm | - | - | -- | - | - | - | - | - | Yes | - | - | - | PB-600 | 57.500 L x 26.000 W (1460.50mm x 660.40mm) | Obsolete | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | Short Circuit Proof, Overload Protection | - | - | - | - | - | - | Hinged Door, Lid | Cabinet | 1495 in² (9645 cm²) | - | - | - | - | - | -- | - | 64.750 (1644.65mm) | - | - | - | -- | - | - | -- | - | -- | ||
![]() 670 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 4220 | - | Obsolete | Not Applicable | - | - | Almond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door, Lid | Cabinet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 4230 | 57.500Lx26.000W 1460.50mmx660.40mm | Obsolete | Not Applicable | - | - | Almond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door, Lid | Cabinet | 1495in2 (9645cm2) | - | - | - | - | - | - | - | 64.750 1644.65mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 4230 | 57.500Lx26.000W 1460.50mmx660.40mm | Obsolete | Not Applicable | - | - | Almond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door, Lid | Cabinet | 1495in2 (9645cm2) | - | - | - | - | - | - | - | 64.750 1644.65mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 4230 | 57.500Lx26.000W 1460.50mmx660.40mm | Obsolete | Not Applicable | - | - | Almond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door, Lid | Cabinet | 1495in2 (9645cm2) | - | - | - | - | - | - | - | 49.750 1263.65mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 4220 | 57.500Lx18.000W 1460.50mmx457.20mm | Obsolete | Not Applicable | - | - | Almond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door, Lid | Cabinet | 1035in2 (6677cm2) | - | - | - | - | - | - | - | 49.750 1263.65mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal, Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 4295 | - | Obsolete | Not Applicable | - | - | Almond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door, Lid | Cabinet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 4230 | 57.500Lx26.000W 1460.50mmx660.40mm | Obsolete | Not Applicable | - | - | Almond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door, Lid | Cabinet | 1495in2 (9645cm2) | - | - | - | - | - | - | - | 49.750 1263.65mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal, Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 4295 | - | Obsolete | Not Applicable | - | - | Almond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door, Lid | Cabinet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 4220 | 57.500Lx18.000W 1460.50mmx457.20mm | Obsolete | Not Applicable | - | - | Almond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door, Lid | Cabinet | 1035in2 (6677cm2) | - | - | - | - | - | - | - | 64.750 1644.65mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 4230 | 76.750Lx26.000W 1949.45mmx660.40mm | Obsolete | Not Applicable | - | - | Almond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door, Lid | Cabinet | 1996in2 (1.287 m2) | - | - | - | - | - | - | - | 64.750 1644.65mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - |