- Operating Temperature
- Cable Length
- Color
- Conductor Material
- Cable Pitch
- Type
- Series
- Maximum Voltage Rating
- Voltage, Rating
- Number of Conductors
- Mounting Type
- RoHS
Attribute column
Manufacturer
3M Flat Flex, Ribbon Jumper Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Shape | Number of Terminals | Backshell Material, Plating | Conductor Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Body Orientation | Brand | Cable Types | Conductor Spacing | Contact Classification | Contact Finish Mating | Contact Length-Mating | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Impedance (Max) (Zzt) | Insulation Materials | Manufacturer | Mated Stacking Heights | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Operating Temp Range | Package | Part # Aliases | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Torque-Screw | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Voltage-UL | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Max Power Dissipation | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Insulation Color | Shell Finish | Number of Conductors | Shell Size - Insert | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | ESR (Equivalent Series Resistance) | Overall Contact Length | Contact Resistance | Contact Tail Length | Inductance | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Impedance | Number of Levels | Number of Ports | Current - Reverse Leakage @ Vr | Cable Length | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Wire/Cable Gauge | Frequency Tolerance | Propagation Delay | Power - Max | Cable Opening | Contact Mating Finish | Usage | Reset | Family | Number of Voltages Monitored | Wire Gauge or Range - AWG | Reset Timeout | Positions Per Level | Plug Wire Entry | Header Orientation | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Voltage - Zener (Nom) (Vz) | Number of Logic Elements/Cells | Wire Gauge or Range - mm² | Product Type | Shelf Life Start | Wire Strip Length | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Backing, Carrier | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Total RAM Bits | Screw Size | Number of Gates | Number of LABs/CLBs | Outline | Termination Post Length | Pitch - Post | Cable Pitch | Shell Plating | Thermal Conductivity | Stranding | Product | Wire Gauge - AWG | Features | Thermal Resistivity | Compliance | Product Category | Strain Relief | Product Length (mm) | Height Seated (Max) | Length | Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3391/18 3M | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | Tinned Copper | - | - | - | - | Straight | - | - | - | 16Signal | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | Wall | - | -55C to 200C | - | - | - | 36.91(mm) | - | - | No | Compliant | 20-16 | Crimp | - | - | - | 1275VDC/1000VAC | - | - | -20 to 80 °C | - | - | - | - | - | - | - | Circular | - | 80 °C | -20 °C | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16(POS) | - | PIN | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | 30.48 m | - | - | - | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.96 mm | Electroless Nickel | - | - | - | - | - | - | - | - | No | 37.22(mm) | - | - | - | - | - | 36.91(mm) | - | - | - | - | ||
![]() 8124/24 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | 3M Electronic Solutions Division | - | - | - | - | - | - | - | - | 3 | - | - | - | 3M | - | - | - | - | - | - | - | - | - | 05400745393 80610198162 | - | - | - | - | - | Details | - | - | - | 10.365 lbs | - | - | - | - | -20 to 105 °C | - | - | - | - | - | - | - | Flat Cable | - | - | - | Dark Gray/Light Gray | - | - | - | - | - | Cable | - | - | 0.1 in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 22 AWG | - | - | - | Flat Cables | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | Straight | - | - | - | 13Signal | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | -65C to 175C | - | - | - | Not Required(mm) | 25(mm) | - | No | - | 11-35 | Crimp | - | - | - | 500VDC/400VAC | - | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13(POS) | - | PIN | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium | - | - | - | - | - | - | - | - | No | 31.34(mm) | - | - | - | - | - | Not Required(mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1785/26 3M | In Stock | - | - | - | Surface Mount | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | No | - | Tape & Reel (TR) | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 571 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.1 V | 7 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 1 | - | 150 ms | - | - | - | - | - | - | - | - | - | - | - | - | 3.413 V | 3.588 V | - | 3.5 V | 3.413 V | 3.588 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 3770/25 3M | In Stock | - | - | Gold | Socket, Through Hole | - | - | - | 9 | - | - | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | Flat Cable | - | - | - | Gray | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | Flat Cable | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C3302/10 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 105 °C | - | -- | - | - | Active | - | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48, 91.44 m | - | - | - | Drive Extension | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | Copper Alloy | - | - | - | - | - | Thermoplastic, Polyester, Glass Filled | - | -- | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -55°C ~ 105°C | Bulk | Dynamic D-3100 | - | - | Active | Solder | Header | Flat Cable | 6 | - | - | Multi Color | General Purpose, Industrial | 1 | - | - | Detent Lock | - | Tab | - | - | - | - | - | - | -- | 0.850 (21.59mm) | Board to Board or Cable | All | -- | - | 0.150 (3.81mm) | - | Black | - | - | - | - | -- | 0.150 (3.81mm) | Shrouded - 4 Wall | - | -- | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 91.44 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | -- | -- | - | UL94 V-0 | - | - | - | ||
![]() 3667/10 3M | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | Tinned Copper | -- | Beryllium Copper | Brass | - | - | 3M Electronic Solutions Division | - | 1.27 mm | - | Gold | - | - | - | - | 1 | - | - | Polyvinyl Chloride (PVC) | 3M | - | + 105 C | - | - | - 20 C | - | - | - | - | 05111162633 00051111626337 5111162633 80400026524 | - | - | - | - | - | Details | - | - | - | 5.400 lbs | - | 300 V | - | - | -55°C ~ 105°C | Bulk | PGM | - | - | Active | Solder | - | PGA | - | - | - | Gray | - | - | - | - | - | Cable | - | - | 0.05 in | - | - | - | - | - | - | - | - | 3A | - | 0.100 (2.54mm) | - | - | - | 10 Conductor | - | - | - | - | - | - | Tin | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | 300 ft | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.165 (4.19mm) | 0.100 (2.54mm) | - | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | -- | - | UL | Flat Cables | - | - | - | - | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | - | UL94 V-0 | - | VW-1, FT1 | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | Twinax Ribbon | - | - | - | - | Phosphor Bronze | -- | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5-3 Nm (13.3-26.6 Lb-In) | - | - | - | 300V | - | -40°C ~ 110°C | Bulk | Buchanan | - | - | Obsolete | - | 68POS Mini-SAS to 68POS Mini-SAS | Plug, Female Sockets | 15 | - | - | Black | - | - | PL-PL | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | -- | 0.984 (25.00mm) | - | - | - | - | - | - | - | - | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 1 | - | - | 1 m | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | 12-30 AWG | - | 15 | 270° | -- | - | - | - | - | - | 0.05-3mm² | - | - | 6-7.5mm | - | - | - | - | - | - | - | M3 | - | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 3355/40 3M | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | Polyester | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | -- | 5A | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 250V | - | -40°C ~ 80°C | Bulk | Buchanan | - | - | Obsolete | - | - | Plug, Female Sockets | 16 | - | - | Green | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | -- | 0.463 (11.76mm) | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 1 | - | - | 30.48, 91.44 m | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | 22-24 AWG | - | 16 | 180° | -- | - | - | - | - | - | 0.2-0.4mm² | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | 1.27 mm | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | -- | 11A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 300V | - | -40°C ~ 110°C | Bulk | Buchanan | - | - | Obsolete | - | - | Header, Male Pins, Shrouded (4 Side) | 14 | - | - | Green | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | -- | 0.285 (7.25mm) | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | 0.134 (3.40mm) | - | - | - | - | - | - | 1 | - | - | 91.44 m | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | -- | - | 14 | -- | 90°, Right Angle | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Mating Flange | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Silicone | - | - | Square | - | - | - | - | - | - | TG-APC93 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | t-Global Technology | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | PC93 | - | - | - | - | - | Conductive Pad, Sheet | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 Months | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300.00mm x 300.00mm | - | - | - | - | 2.0W/m-K | - | - | - | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | - | - | - | - | ||
![]() 3469/14 3M | In Stock | - | - | - | - | Panel Mount | - | Flange | - | - | Aluminum Alloy | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Tinned Copper | - | - | - | 2M801-009 | - | - | - | - | - | Gold | - | Copper Alloy | - | - | - | - | - | - | - | - | - | 300 V | Amphenol Aerospace Operations | - | - | - | - | Bulk | - | Metal | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | 2M | - | - | - | Crimp | Receptacle, Female Sockets | Flat Cable | 5 | - | - | Silver | - | - | - | - | Threaded | - | - | 13A | - | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | Electroless Nickel | - | 10-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48 m | - | - | - | - | - | - | - | - | 0.560 (14.22mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Backshell | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | - | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | 150 Ohms | - | - | - | - | - | - | - | 8pF | - | - | - | - | - | Fundamental | - | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | - | - | - | - | - | - | - | - | - | ||
![]() 3355/30 3M | In Stock | - | - | Tin | Cable | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | Tinned Copper | - | - | - | CA310 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 300 V | ITT Cannon, LLC | - | - | - | - | Bulk | - | Metal | - | - | Active | - | Compliant | - | - | - | - | 300 V | 50V | - | - | -55°C ~ 125°C | - | MIL-DTL-5015, CA | - | - | - | Crimp | Plug, Male Pins | Flat Cable | 17 | 105 °C | -40 °C | Olive Drab | - | - | - | - | Threaded | - | - | 22A | - | - | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | Olive Drab Cadmium | 30 | 20-29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48, 91.44 m | - | - | - | - | 28 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7µin (0.50µm) | - | - | - | - | - | - | ||
![]() 3517/25 3M | In Stock | - | - | - | - | Surface Mount | DO-214AC, SMA | - | - | - | - | DO-214AC | - | - | - | - | - | - | Tin Plated Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | 150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | - | ±5% | Obsolete | - | - | Shielded Flat Cable | - | - | - | Black/Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 39V | - | - | - | 1.2V @ 200mA | - | - | - | - | 1.25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8132/06 3M | In Stock | - | - | - | Cable | Surface Mount | 652-BBGA | - | - | - | - | 652-BGA (45x45) | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | 488 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 50 V | 50 V | - | - | 0°C ~ 85°C (TJ) | - | APEX-20KC® | - | - | Preliminary | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38400 | - | - | - | - | - | - | - | - | - | - | 327680 | - | 1772000 | 3840 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48 m | - | - | - | - | - | Unknown | - | - | ||
![]() 8132/04 3M | In Stock | - | - | Tin | Cable | Surface Mount | SOD-123 | - | - | - | - | SOD-123 | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 Ohms | PVC | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 50 V | 50 V | - | - | -55°C ~ 150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | - | ±5% | Active | - | - | - | - | 80 °C | -20 °C | Dark Gray | - | - | - | 9.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 150 nH | - | - | - | - | 127 Ω | - | - | 100nA @ 3V | 30.48 m | - | - | - | - | 18 AWG | - | 1.22 ns | 410mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48 m | - | - | - | - | - | Unknown | - | - |