- RoHS
- Radiation Hardening
- Number of Conductors
- Cable Length
- Conductor Material
- Mount
- Packaging
- Cable Pitch
- Wire/Cable Type
- Series
- Gender
- Connector Type
Attribute column
Manufacturer
3M Rectangular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Number of Rows | Shielding | Contact Finish | Cable Termination | Usage | Pitch - Connector | Pitch - Cable | Features | Length | Contact Finish Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Cable | - | Active | Not Applicable | Card Edge to Card Edge | 26 | Multiple, Twisted Pair (Flat) | 2 | Unshielded | Gold | IDC | - | 0.100 2.54mm | 0.050 1.27mm | Strain Relief | 1.67' 508.00mm | 30.0μin 0.76μm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Cable | - | Active | Not Applicable | Card Edge to Card Edge | 34 | Gray, Ribbon | 2 | Unshielded | Gold | IDC | - | 0.100 2.54mm | 0.050 1.27mm | Strain Relief | 3.00' 914.40mm | 30.0μin 0.76μm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Cable | - | Active | Not Applicable | Card Edge to Card Edge | 40 | Gray, Ribbon | 2 | Unshielded | Gold | IDC | - | 0.100 2.54mm | 0.050 1.27mm | Strain Relief | 1.50' 457.20mm | 30.0μin 0.76μm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Cable | - | Active | Not Applicable | PCB to PCB, Reversed | 50 | Multiple, Twisted Pair (Flat) | 2 | Unshielded | Gold | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 3.34' 1.02m | 15.0μin 0.38μm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Cable | - | Active | Not Applicable | PCB to PCB | 50 | Multiple, Twisted Pair (Flat) | 2 | Unshielded | Gold | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 3.34' 1.02m | 15.0μin 0.38μm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Cable | - | Active | Not Applicable | Card Edge to Card Edge | 16 | Multiple, Twisted Pair (Flat) | 2 | Unshielded | Gold | IDC | - | 0.100 2.54mm | 0.050 1.27mm | Strain Relief | 1.67' 508.00mm | 30.0μin 0.76μm | RoHS Compliant | Lead Free | ||
Tiny WHSL | 6 |
| - | - | Cable | - | Active | Not Applicable | PCB to PCB | 16 | Multiple, Twisted Pair (Flat) | 2 | Unshielded | Gold | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 1.67' 508.00mm | 15.0μin 0.38μm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Cable | - | Active | Not Applicable | PCB to PCB, Reversed | 16 | Multiple, Twisted Pair (Flat) | 2 | Unshielded | Gold | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 1.67' 508.00mm | 15.0μin 0.38μm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Cable | - | Active | Not Applicable | PCB to PCB | 16 | Gray, Ribbon | 2 | Unshielded | Gold | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 0.500' 152.40mm 6.00 | 15.0μin 0.38μm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Cable | - | Active | Not Applicable | PCB to PCB, Reversed | 16 | Gray, Ribbon | 2 | Unshielded | Gold | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 1.50' 457.20mm | 15.0μin 0.38μm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Cable | - | Active | Not Applicable | PCB to PCB | 16 | Multiple, Ribbon | 2 | Unshielded | Gold | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 1.50' 457.20mm | 15.0μin 0.38μm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | Tin | Cable | 2004 | Obsolete | Not Applicable | PCB to PCB | 24 | Multiple, Twisted Pair (Flat) | 2 | Unshielded | Tin-Lead | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 5.00' 1.52m | 100.0μin 2.54μm | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Tin | Cable | 2004 | Obsolete | Not Applicable | PCB to PCB | 26 | Multiple, Twisted Pair (Flat) | 2 | Unshielded | Tin-Lead | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 1.67' 508.00mm | 100.0μin 2.54μm | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Tin | Cable | 2004 | Obsolete | Not Applicable | PCB to PCB | 20 | Multiple, Twisted Pair (Flat) | 2 | Unshielded | Tin-Lead | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 3.34' 1.02m | 100.0μin 2.54μm | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Tin | Cable | 2004 | Obsolete | Not Applicable | PCB to PCB | 16 | Multiple, Twisted Pair (Flat) | 2 | Unshielded | Tin-Lead | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 5.00' 1.52m | 100.0μin 2.54μm | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Tin | Cable | 2004 | Obsolete | Not Applicable | PCB to PCB | 34 | Multiple, Twisted Pair (Flat) | 2 | Unshielded | Tin-Lead | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 3.34' 1.02m | 100.0μin 2.54μm | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Tin | Cable | 2004 | Obsolete | Not Applicable | PCB to PCB | 60 | Multiple, Twisted Pair (Flat) | 2 | Unshielded | Tin-Lead | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 5.00' 1.52m | 100.0μin 2.54μm | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Tin | Cable | 2004 | Obsolete | Not Applicable | PCB to PCB | 40 | Multiple, Twisted Pair (Flat) | 2 | Unshielded | Tin-Lead | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 3.34' 1.02m | 100.0μin 2.54μm | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Tin | Cable | 2004 | Obsolete | Not Applicable | PCB to PCB | 50 | Multiple, Twisted Pair (Flat) | 2 | Unshielded | Tin-Lead | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 5.00' 1.52m | 100.0μin 2.54μm | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Tin | Cable | 2004 | Obsolete | Not Applicable | PCB to PCB | 24 | Multiple, Twisted Pair (Flat) | 2 | Unshielded | Tin-Lead | IDC | Board In | 0.100 2.54mm | 0.050 1.27mm | - | 3.34' 1.02m | 100.0μin 2.54μm | Non-RoHS Compliant | Contains Lead |