- Type
- Packaging
- Part Status
- Cable Pitch (mm)
- Conductor Material
- ECCN (US)
- Maximum Operating Temperature (°C)
- Maximum Voltage Rating
- Number of Conductors
- Product Depth (mm)
- RoHS Status
- Size (AWG)
Attribute column
Manufacturer
3M Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | AWG | Cable features | Content | Core layout | Cross section (each core) | CS | Factory colour | Halogen-free | Manufacturer part # | Max. length sold by the metre | Max. temperature range (fixed installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Minimum Operating Temperature | No. of leads | Nominal voltage | Nominal voltage (details) | Outside Ø | Package | Pins | RoHS | Sold per metre | Standards Met | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Pitch | Failure Rate | Lead Style | Wire/Cable Gauge | Number of Ways | Insulation | Operating Temperature Range | Shielded | Coating, Housing Type | Characteristic Impedance | Number of Strands | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +105°C | - | -20°C | - | - | - | - | - | - | - | - | - | 300 V | - | - | 3302 | - | - | - | - | - | - | - | - | - | - | 46.248pF/m | 1.27mm | - | - | - | 40 | - | -20 → +105 °C | - | - | 105 Ω | 7 | - | - | - | 30m | 50.8 mm | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | +105°C | - | -20°C | - | - | - | - | - | - | Non-Compliant | - | RoHS Compliant, UL | 300 V | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER75 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | Active | ±50ppm/°C | - | 5.62 Ohms | 105 °C | -20 °C | Wirewound | 30W | 32.2pF/m | 1 mm | R (0.01%) | Solder Lugs | 28 AWG | 14 | - | -20 → +105 °C | - | Aluminum | 146 (Balanced) Ω, 89 (Unbalanced) Ω | 7 | Military, Moisture Resistant | - | 0.625 (15.87mm) | - | 14 mm | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | +105°C | - | -20°C | - | - | - | - | - | - | Non-Compliant | - | RoHS Compliant, UL | 300 V | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±50ppm/°C | - | 19.6 Ohms | 105 °C | -20 °C | Wirewound | 20W | 32.2pF/m | 1 mm | M (1%) | Solder Lugs | 28 AWG | 8 | - | -20 → +105 °C | - | Aluminum | 146 (Balanced) Ω, 89 (Unbalanced) Ω | 7 | Military, Moisture Resistant | - | 0.561 (14.25mm) | - | 8 mm | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | +105°C | - | -40°C | - | - | - | - | - | - | Non-Compliant | - | - | 300 V | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±20ppm/°C | - | 698 Ohms | 105 °C | -40 °C | Wirewound | 20W | - | 1.27 mm | M (1%) | Solder Lugs | 28 AWG | 40 | - | -40 → +105 °C | - | Aluminum | 104 (Unbalanced) Ω, 167 (Balanced) Ω | 19 | Military, Moisture Resistant | - | 0.561 (14.25mm) | 30m | 50.8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | Shielded,Round,Tin-plated | Sold per metre | 7 x 0.27mm | 0.08mm² | 1.27mm | Black,Grey | No | 7000006062 | 30m | +80°C | - | -20°C | - | 16x | 50V | - | 7.90mm | No | - | - | Yes | - | - | - | - | - | - | - | - | - | FBC | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 19.1mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | Round,Tin-plated | Sold per metre | 7 x 0.127mm | 0.08mm² | 1.27mm | Black | No | 7000058389 | 30m | +80°C | - | -20°C | - | 10x | 300V | - | 6.6mm | No | - | - | Yes | - | - | - | - | - | - | - | - | - | FBC | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 6.6mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | Round,Tin-plated | Sold per metre | 7 x 0.127mm | 0.08mm² | 1.27mm | Black | No | 7000058393 | 30m | +80°C | - | -20°C | - | 15x | 300V | - | 17.80mm | No | - | - | Yes | - | - | - | - | - | - | - | - | - | FBC | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 6.9mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | Shielded,Round,Tin-plated | Sold per metre | 7 x 0.27mm | 0.08mm² | 1.27mm | Black,Grey | No | 7000058383 | 30m | +80°C | - | -20°C | - | 50x | 50V | - | 12.20mm | No | - | - | Yes | - | - | - | - | - | - | - | - | - | FBC | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 62.2mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | Halogen-free | Sold per metre | 7 x 0.127mm | 0.08mm² | 1.27mm | Grey | Yes | 7000057361 | 30m | +105°C | - | -40°C | - | 16x | 30V | 30 V | - | No | - | - | Yes | - | - | - | - | - | - | - | - | - | FBC | - | - | - | - | - | - | - | - | - | - | - | PVC | - | No | - | - | - | - | 19.05mm | - | - | 20.32mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | Tin-plated,Colour-coded | Sold per metre | 7 x 0.127mm | 0.08mm² | 1.27mm | Multi-coloured | No | 7000058336 | 30m | +80°C | - | -20°C | - | 10x | 50V | <br> < 50V | - | No | - | - | Yes | - | - | - | - | - | - | - | - | - | FBC | - | - | - | - | - | - | - | - | - | - | - | PVC (UL VW1) | - | No | - | - | - | - | 11.43mm | - | - | 12.7mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | Tin-plated,Colour-coded | Sold per metre | 7 x 0.127mm | 0.08mm² | 1.27mm | Multi-coloured | No | 7000058337 | 30m | +80°C | - | -20°C | - | 16x | 50V | <br> < 50V | - | No | - | - | Yes | - | - | - | - | - | - | - | - | - | FBC | - | - | - | - | - | - | - | - | - | - | - | PVC (UL VW1) | - | No | - | - | - | - | 19.05mm | - | - | 20.32mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | Tin-plated,Colour-coded | Sold per metre | 7 x 0.127mm | 0.08mm² | 1.27mm | Multi-coloured | No | 7000145515 | 30m | +80°C | - | -20°C | - | 20x | 50V | <br> < 50V | - | No | 20 | - | Yes | - | - | - | - | - | - | - | - | - | 3302 | - | - | - | - | - | - | - | - | - | - | - | PVC (UL VW1) | - | No | - | - | - | - | 24.13mm | - | - | 25.4mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | - | Sold per metre | 7 x 0.127mm | 0.08mm² | 1.27mm | Grey | No | 7000057943 | 30m | +105°C | - | -20°C | - | 20x | 300V | 300 V<sub>eff</sub> | - | No | - | - | Yes | - | - | - | - | - | - | - | - | - | FBC | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 24.13mm | - | - | 25.4mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | Round,Tin-plated | Sold per metre | 7 x 0.127mm | 0.08mm² | 1.27mm | Black | No | 7000058409 | 30m | +80°C | - | -20°C | - | 64x | 300V | - | 80mm | No | - | - | Yes | - | - | - | - | - | - | - | - | - | FBC | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 12.7mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | Round,Tin-plated | Sold per metre | 7 x 0.127mm | 0.08mm² | 1.27mm | Black | No | 7000058397 | 91m | +80°C | - | -20°C | - | 20x | 300V | - | 24.10mm | No | - | - | Yes | - | - | - | - | - | - | - | - | - | FBC | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 7.6mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | Round,Tin-plated | Sold per metre | 7 x 0.127mm | 0.08mm² | 1.27mm | Black | No | 7000058399 | 30m | +80°C | - | -20°C | - | 26x | 300V | - | 31.80mm | No | - | - | Yes | - | - | - | - | - | - | - | - | - | FBC | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 8.4mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | Shielded,Round,Tin-plated | Sold per metre | 7 x 0.27mm | 0.08mm² | 1.27mm | Black,Grey | No | 7000058373 | 30m | +80°C | - | -20°C | - | 25x | 50V | - | 9.40mm | No | - | - | Yes | - | - | - | - | - | - | - | - | - | FBC | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 30.5mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | Shielded,Round,Tin-plated | Sold per metre | 7 x 0.27mm | 0.08mm² | 1.27mm | Black,Grey | No | 7000058369 | 30m | +80°C | - | -20°C | - | 20x | 50V | - | 8.60mm | No | - | - | Yes | - | - | - | - | - | - | - | - | - | FBC | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 24.1mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | - | Sold per metre | 7 x 0.127mm | 0.08mm² | 1.27mm | Grey | No | 7000057946 | 30m | +105°C | - | -20°C | - | 25x | 300V | 300 V<sub>eff</sub> | - | No | - | - | Yes | - | - | - | - | - | - | - | - | - | FBC | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 30.48mm | - | - | 31.75mm | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | Halogen-free | Sold per metre | 7 x 0.127mm | 0.08mm² | 1.27mm | Grey | Yes | 7000057375 | 30m | +105°C | - | -40°C | - | 40x | 30V | 30 V | - | No | - | - | Yes | - | - | - | - | - | - | - | - | - | FBC | - | - | - | - | - | - | - | - | - | - | - | PVC | - | No | - | - | - | - | 49.53mm | - | - | 50.8mm |