- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Current Rating (Amps) | Pitch | Shielding | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Inductance | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Number of Cores | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3365A/09 3M | In Stock | - | Datasheet | 15 Weeks | Tin | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | 1 (Unlimited) | 105°C | -20°C | Black, Red | - | - | - | 0.050 1.27mm | Unshielded | 9 | - | - | 28 AWG | 10GOhm | 300V | - | - | Flat | - | Black | 7 Strands / 36 AWG | 1.27mm | - | 0.450 11.43mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 220 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Twisted Pair | PO | 150V | -40°C~105°C | 2012 | HF100 | Active | Not Applicable | 105°C | -40°C | Blue, White | - | 150V | 1A | 0.050 1.27mm | Unshielded | 20 (10 Pair Twisted) | - | UL | 28 AWG | 10GOhm | 150V | - | - | Flat | 28 AWG | Blue, White | 7 Strands / 36 AWG | - | - | 1.000 25.40mm | - | - | 100.0' 30.48m | 0.070 1.78mm | Unknown | ROHS3 Compliant | UL Style 21008 | ||
Tiny WHSL | 473 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | - | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | - | - | Grey | - | - | - | 0.039 1.00mm | Unshielded | 34 | - | - | 28 AWG | - | 300V | - | - | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | - | - | 1.339 34.00mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | - | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 306 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | - | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | - | - | Grey | - | - | - | 0.039 1.00mm | Unshielded | 12 | - | - | 28 AWG | - | 300V | - | - | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | - | - | 0.472 11.99mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | - | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 8124 | Active | Not Applicable | - | - | - | - | - | - | 0.100 2.54mm | Unshielded | 12 | - | - | 22 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 30 AWG | - | - | 1.168 29.67mm | Red | Zippable | 100.0' 30.48m | 0.060 1.52mm | - | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2012 | 3302 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 64 | - | - | 28 AWG | 1GOhm | 300V | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 3.200 81.28mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | - | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~80°C | 2009 | 3391 | Obsolete | Not Applicable | - | - | - | - | - | - | 0.156 3.96mm | Unshielded | 10 | - | - | 22 AWG | 1GOhm | 600V | - | - | - | - | Multiple | 7 Strands / 30 AWG | - | - | 1.482 37.64mm | - | Zippable | 100.0' 30.48m | 0.069 1.75mm | - | - | UL Style 20122 | ||
Tiny WHSL | 232 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2006 | 3365 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 14 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 0.700 17.78mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 505 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | - | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | - | - | Grey | - | - | - | 0.039 1.00mm | Unshielded | 30 | - | - | 28 AWG | - | 300V | - | - | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | - | - | 1.181 30.00mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | - | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 64 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | - | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | - | - | Grey | - | - | - | 0.039 1.00mm | Unshielded | 40 | - | - | 28 AWG | - | 300V | - | - | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | - | - | 1.575 40.00mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | - | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3625 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.039 1.00mm | Unshielded | 12 | - | - | 28 AWG | 10GOhm | 300V | - | - | Flat | - | Gray | 7 Strands / 36 AWG | - | - | 0.472 11.99mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | 80 | - | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | - | - | 2.000 50.80mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | 34 | - | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | - | - | 0.850 21.59mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | 50 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | 14 | - | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | - | - | 0.350 8.89mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3539 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 19 Strands / 40 AWG | - | - | 1.000 25.40mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
![]() 3365/40 3M | 170 | - | Datasheet | 5 Weeks | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 300V | -20°C~105°C | 2006 | 3365 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 42pF | 300V | - | 0.050 1.27mm | Unshielded | 40 | 300V | UL | 28 AWG | 10GOhm | 300V | 490 nH | 108Ohm | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | - | 40 | 2.000 50.80mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | No SVHC | RoHS Compliant | UL Style 2651 | ||
![]() 8124/19 3M | In Stock | - | Datasheet | 5 Weeks | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 8124 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.100 2.54mm | Unshielded | 19 | - | - | 22 AWG | 10GOhm | 300V | - | - | Flat | - | Gray | 7 Strands / 30 AWG | - | - | 1.868 47.45mm | Red | Zippable | 100.0' 30.48m | 0.060 1.52mm | - | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 118 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3801 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 15 | - | - | 26 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 34 AWG | - | - | 0.750 19.05mm | Red | Zippable | 100.0' 30.48m | 0.039 0.99mm | - | RoHS Compliant | UL Style 2651 | ||
![]() 8125/05 3M | 50 |
| Datasheet | 5 Weeks | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 8125 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.100 2.54mm | Unshielded | 5 | - | - | 24 AWG | 10GOhm | 300V | - | - | Flat | - | Gray | 7 Strands / 32 AWG | - | - | - | Red | Zippable | 100.0' 30.48m | 0.054 1.37mm | - | ROHS3 Compliant | UL E42769 | ||
Tiny WHSL | 238 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 60 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 3.000 76.20mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 |